Gems Sensors & Controls Solenoid Valve AS Series

Description
MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance, flexibility, and the protection your media needs from the solenoid's internal components. Numerous port configurations, voltage options, and coil constructions enable the AS Series to be a truly versatile miniature inert isolation valve, easily integrated into any complex or demanding system. Applications: Analytical Instruments Clinical Diagnostic Analyzers Bio-Instrumentation
Datasheet
Description
MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance, flexibility, and the protection your media needs from the solenoid's internal components. Numerous port configurations, voltage options, and coil constructions enable the AS Series to be a truly versatile miniature inert isolation valve, easily integrated into any complex or demanding system. Applications: Analytical Instruments Clinical Diagnostic Analyzers Bio-Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - AS Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
AS Series
Solenoid Valve AS Series
MOPD: 150 psi (10 bar) CV Range: 0.020 to 0.300 7 Watts The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance, flexibility, and the protection your media needs from the solenoid's internal components. Numerous port configurations, voltage options, and coil constructions enable the AS Series to be a truly versatile miniature inert isolation valve, easily integrated into any complex or demanding system. Applications: Analytical Instruments Clinical Diagnostic Analyzers Bio-Instrumentation
  • MOPD: 150 psi (10 bar)
  • CV Range: 0.020 to 0.300
  • 7 Watts

The AS Series is a 2-way isolation solenoid valve, designed to control the flow of various aggressive liquids and gases with several body and diaphragm materials. With a modular design, the AS offers performance, flexibility, and the protection your media needs from the solenoid's internal components. Numerous port configurations, voltage options, and coil constructions enable the AS Series to be a truly versatile miniature inert isolation valve, easily integrated into any complex or demanding system.

Applications:

  • Analytical Instruments
  • Clinical Diagnostic Analyzers
  • Bio-Instrumentation
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number AS Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 15.00 to 150.00 psi (10.56 to 106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

558 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
120VAC 3-Way Explosion Proof Solenoid Valve - NMR3-EX1 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 3
View Details
Solenoid Valves - 5000008579-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details