Gems Sensors & Controls Solenoid Valve KV/KW Series

Description
MOPD: 15 psi to 20 psi (1 to 1.38 bar) CV Range: 0.055 to 0.14 PTFE Bodies and Diaphragms 2-Way, Normally Closed and 3-Way Directional Control These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all PTFE wetted parts for extreme chemical compatibility. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrovise Materials Acids Bases DI water
Datasheet
Description
MOPD: 15 psi to 20 psi (1 to 1.38 bar) CV Range: 0.055 to 0.14 PTFE Bodies and Diaphragms 2-Way, Normally Closed and 3-Way Directional Control These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all PTFE wetted parts for extreme chemical compatibility. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrovise Materials Acids Bases DI water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - KV/KW Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
KV/KW Series
Solenoid Valve KV/KW Series
MOPD: 15 psi to 20 psi (1 to 1.38 bar) CV Range: 0.055 to 0.14 PTFE Bodies and Diaphragms 2-Way, Normally Closed and 3-Way Directional Control These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all PTFE wetted parts for extreme chemical compatibility. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrovise Materials Acids Bases DI water
  • MOPD: 15 psi to 20 psi (1 to 1.38 bar)
  • CV Range: 0.055 to 0.14
  • PTFE Bodies and Diaphragms
  • 2-Way, Normally Closed and 3-Way Directional Control

These 2 and 3-way isolation solenoid valves are our largest orifice sizes for the highest flow rates, with a reduced component height. They feature all PTFE wetted parts for extreme chemical compatibility.

Applications:

High Purity

  • Liquid Chromatography
  • Gas Analyzers
  • Analytical Chemistry
  • Water Quality

Corrovise Materials

  • Acids
  • Bases
  • DI water
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number KV/KW Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material PTFE
Maximum Pressure 15.00 to 20.00 psi (10.56 to 14.08 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details