Gems Sensors & Controls Solenoid Valve C Series

Description
The C Series solenoid valve, available only in brass, is a highy durable miniature 2- or 3-way direct acting valve for applications that require a higher flow control. The C Series also utilizes a larger diameter body and larger port connections for higher CV valve rates. The free machining brass body allows for fast and precise machining, translating into lower product costs as compared to stainless steel. Design engineers appreciate the quality inherent in solid brass components. Applications: Therapeutic Beds Automotive Applications Packaging Equipment
Datasheet
Description
The C Series solenoid valve, available only in brass, is a highy durable miniature 2- or 3-way direct acting valve for applications that require a higher flow control. The C Series also utilizes a larger diameter body and larger port connections for higher CV valve rates. The free machining brass body allows for fast and precise machining, translating into lower product costs as compared to stainless steel. Design engineers appreciate the quality inherent in solid brass components. Applications: Therapeutic Beds Automotive Applications Packaging Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - C Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
C Series
Solenoid Valve C Series
The C Series solenoid valve, available only in brass, is a highy durable miniature 2- or 3-way direct acting valve for applications that require a higher flow control. The C Series also utilizes a larger diameter body and larger port connections for higher CV valve rates. The free machining brass body allows for fast and precise machining, translating into lower product costs as compared to stainless steel. Design engineers appreciate the quality inherent in solid brass components. Applications: Therapeutic Beds Automotive Applications Packaging Equipment

The C Series solenoid valve, available only in brass, is a highy durable miniature 2- or 3-way direct acting valve for applications that require a higher flow control. The C Series also utilizes a larger diameter body and larger port connections for higher CV valve rates. The free machining brass body allows for fast and precise machining, translating into lower product costs as compared to stainless steel. Design engineers appreciate the quality inherent in solid brass components.

Applications:

  • Therapeutic Beds
  • Automotive Applications
  • Packaging Equipment
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number C Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 5.00 to 400.00 psi (3.52 to 282 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
VALVES - BP-075-SS-T-F-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details