Gems Sensors & Controls Solenoid Valve B Series

Description
MOPD: 400 psi (28 bar) CV Range: 0.018 to 0.430 7 Watts The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all of our valves, the B Series has bubble tight plunger construction and is designed to last for millions of cycles in general purpose liquid, gas, and vacuum applications. The B Series is available in various orifice sizes, a variety of body materials, wattages, and coil construction for the utmost adaptability to your application requirements. The B Series is an excellent choice for most general-purpose applications requiring a CV of 0.018 to 0.430. Applications: Printing HVAC Semiconductor Equipment Medical Equipment
Datasheet
Description
MOPD: 400 psi (28 bar) CV Range: 0.018 to 0.430 7 Watts The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all of our valves, the B Series has bubble tight plunger construction and is designed to last for millions of cycles in general purpose liquid, gas, and vacuum applications. The B Series is available in various orifice sizes, a variety of body materials, wattages, and coil construction for the utmost adaptability to your application requirements. The B Series is an excellent choice for most general-purpose applications requiring a CV of 0.018 to 0.430. Applications: Printing HVAC Semiconductor Equipment Medical Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - B Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
B Series
Solenoid Valve B Series
MOPD: 400 psi (28 bar) CV Range: 0.018 to 0.430 7 Watts The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all of our valves, the B Series has bubble tight plunger construction and is designed to last for millions of cycles in general purpose liquid, gas, and vacuum applications. The B Series is available in various orifice sizes, a variety of body materials, wattages, and coil construction for the utmost adaptability to your application requirements. The B Series is an excellent choice for most general-purpose applications requiring a CV of 0.018 to 0.430. Applications: Printing HVAC Semiconductor Equipment Medical Equipment
  • MOPD: 400 psi (28 bar)
  • CV Range: 0.018 to 0.430
  • 7 Watts

The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all of our valves, the B Series has bubble tight plunger construction and is designed to last for millions of cycles in general purpose liquid, gas, and vacuum applications. The B Series is available in various orifice sizes, a variety of body materials, wattages, and coil construction for the utmost adaptability to your application requirements. The B Series is an excellent choice for most general-purpose applications requiring a CV of 0.018 to 0.430.

Applications:

  • Printing
  • HVAC
  • Semiconductor Equipment
  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number B Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 15.00 to 400.00 psi (10.56 to 282 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVX Large Body Panel Mount PTFE Valve - 86902 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details