Gems Sensors & Controls Datasheets for Sight Flow Indicators
Sight flow indicators provide a quick, reliable and economical way to verify the flow of fluids through industrial process lines.
Sight Flow Indicators: Learn more
| Product Name | Notes |
|---|---|
| Accurate Flow Rate Indication with Integral Visual Confirmation 0-10 VDC Analog Signal @ 1 mA Max Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with... | |
| Accurate Flow Rate Indication with Integral Visual Confirmation 4.5 to 24 VDC Pulsed Output Gems™ Sensors popularized the RotorFlow’s® paddlewheel design by combining high visibility rotors with solid-state electronics... | |
| Bright Visual Flow Confirmation Flow Ranges From 0.1 GPM to 60.0 GPM Removable Lens for Quick Cleanout Available in Brass, Stainless Steel or High Performance Plastic Housings This is RotorFlow... | |
| Combines Visual Confirmation of Flow with Dynamic, Electronic Switch Operation Easy, Adjustable Switch Point Calibration: a Local LED Signals When Setpoint is Reached RotorFlow® Switches build an extra level... |