Gems Sensors & Controls Solenoid Valve KM/KL Series

Description
MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally Open/Closed; 3-Way Directional These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing similar configurations with the KM Series, the KL Series features larger orifice sizes with greater CV values. Their design ensures that the only wetted parts are the valve diaphragm and body. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrosive Materials Acids Bases Di Water
Datasheet
Description
MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally Open/Closed; 3-Way Directional These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing similar configurations with the KM Series, the KL Series features larger orifice sizes with greater CV values. Their design ensures that the only wetted parts are the valve diaphragm and body. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrosive Materials Acids Bases Di Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - KM/KL Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
KM/KL Series
Solenoid Valve KM/KL Series
MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally Open/Closed; 3-Way Directional These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing similar configurations with the KM Series, the KL Series features larger orifice sizes with greater CV values. Their design ensures that the only wetted parts are the valve diaphragm and body. Applications: High Purity Liquid Chromatography Gas Analyzers Analytical Chemistry Water Quality Corrosive Materials Acids Bases Di Water
  • MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way
  • CV Range: 0.011 to 0.105
  • As low as 2.8 Watts
  • 2-Way, Normally Open/Closed; 3-Way Directional

These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or 3-way Directional Control operation. While sharing similar configurations with the KM Series, the KL Series features larger orifice sizes with greater CV values. Their design ensures that the only wetted parts are the valve diaphragm and body.

Applications:

High Purity

  • Liquid Chromatography
  • Gas Analyzers
  • Analytical Chemistry
  • Water Quality

Corrosive Materials

  • Acids
  • Bases
  • Di Water
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number KM/KL Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material PEEK; PTFE; ETFE, PPS, PSU
Maximum Pressure 10.00 to 30.00 psi (7.04 to 21.11 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Sporlan Oil Level Control Components - OL-60TH-1 OIL LVL CONT - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Check Valves - KEN-FLEX Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 12.00 inch (76.20 to 304.80 mm)
View Details
Pneumatic Filter Regulator - 214188187 - Radwell International
Specs
Media Air
Number of Ports 2
Connection Description Threaded
View Details