Gems Sensors & Controls Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to... | |
| 0-2 to 0-10,000 psi Pressure Ranges (0-690 bar) Voltage or Current Output NEMA 4/IP65 with Zero and Span Adjustments The 856 series pressure transmitter is specifically designed for NEMA 4/IP65... | |
| 10 to 750 psi (0.7 to 52 bar) Adjustable or Factory Set Minimal Setpoint Change at Low Temperature Extremes These versatile microswitch based pressure switches are designed for medium pressure... | |
| CSA (31EP/32EP): - Class I, Division 1, Groups A, B, C and D - Class I, Zone 1 Exd IIC T4 Gb - Class I, Zone 1 AExd IIC T4... | |
| Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged... | |
| For Air or Non-Conductive Gas 0.25 to 100 Inches (6.35 to 2540 mm) in W.C. (differential)/±0.1 to ±50 Inches in W.C. (bidirectional) High Proof Pressure The 865 series pressure transmitters... | |
| For Clean-In-Place (CIP) and Sterilize-In-Place (SIP) 0.20% Full Scale Accuracy No Liquid Fill Diaphragms The 890 series pressure sensor meets 3A sanitary design standards and is fully sealed to withstand... | |
| High Accuracy Over Wide Operating Temperature Range T.E.B. ±0.2% Span -40°F to 185°F (-40°C to +85°C) Excellent Long Term Stability <0.05% Per Year, Non-Cumulative Small Size: 1" Diameter, .60" Length... | |
| Instant Warm-Up Barometric Pressure: 600 to 1100 or 800 to 1100 hPa/mb Low Power Consumption The 876 series pressure transmitter features an extremely accurate and stable ceramic sensor to deliver... | |
| Liquid Media on Both Ports Bleed Screws for Accurate Results Optional Manifold for Easy Installation The 830 series differential pressure sensor is designed for wet-to-wet differential pressure measurements of liquids... | |
| Millivolt Output Gauge, Sealed, Absolute, and Differential Pressure Models Available Submersible, Waterproof and High Temperature Enclosures The 4000 series pressure sensor provides exceptional levels of stability and other performance specifications... | |
| Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability... | |
| Sensing Ranges From Vacuum to 10,000 psi (689 bar) Rugged Stainless Steel & Valox® Housings Ideal for High Shock & Vibration Applications The 809 series pressure sensor is designed... | |
| Submersible and General Purpose Models Stainless Steel Case Construction High Proof Pressures Open Faced for Viscous Liquids The 5000 series pressure transducer features a sturdy ceramic diaphragm that detects minute... | |
| Voltage and Current Output Gauge, Vacuum, and Compound Pressure General Purpose and Wash Down Enclosures OEM Pressure Transducers Featuring Exceptional Proof Pressure and Stability Specifications The 1200 series pressure sensor... |