Gems Sensors & Controls Datasheets for Vacuum Switches
Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure).
Vacuum Switches: Learn more
| Product Name | Notes |
|---|---|
| 1.5" to 15" Hg (51 to 508 mbar) Sensitive Diaphragm for Lower Setpoints Factory Fixed or Adjustable Setpoints For low vacuum applications, the longevity of our PS81 series is hard... | |
| 5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar) Small Size for Demanding Applications These miniature vacuum pressure switches, based on our proven... |