Gems Sensors & Controls Solenoid Valve A Series

Description
MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Also available in plastic -- from polypropylene to Delrin®-- when specific inert or demanding requirements are needed. Available in numerous port configurations, orifice sizes, and material combinations, the A series is a highly flexible valve that fulfills the requirements for most applications. Applications: Stainless Steel Body Medical Equipment Laboratory Equipment Food Processing Equipment Brass Body Industrial Applications Automotive Water Transfer Systems
Datasheet
Description
MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Also available in plastic -- from polypropylene to Delrin®-- when specific inert or demanding requirements are needed. Available in numerous port configurations, orifice sizes, and material combinations, the A series is a highly flexible valve that fulfills the requirements for most applications. Applications: Stainless Steel Body Medical Equipment Laboratory Equipment Food Processing Equipment Brass Body Industrial Applications Automotive Water Transfer Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - A Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
A Series
Solenoid Valve A Series
MOPD: 1000 psi (69 bar) CV Range: 0.019 to 0.3 6 Watts The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Also available in plastic -- from polypropylene to Delrin®-- when specific inert or demanding requirements are needed. Available in numerous port configurations, orifice sizes, and material combinations, the A series is a highly flexible valve that fulfills the requirements for most applications. Applications: Stainless Steel Body Medical Equipment Laboratory Equipment Food Processing Equipment Brass Body Industrial Applications Automotive Water Transfer Systems
  • MOPD: 1000 psi (69 bar)
  • CV Range: 0.019 to 0.3
  • 6 Watts

The A Series solenoid valve gives you a highly adaptable design for practically all applications requiring flow between CV 0.019 and 0.300. This robust 2- or 3-way miniature solenoid utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Also available in plastic -- from polypropylene to Delrin®-- when specific inert or demanding requirements are needed. Available in numerous port configurations, orifice sizes, and material combinations, the A series is a highly flexible valve that fulfills the requirements for most applications.

Applications:

Stainless Steel Body

  • Medical Equipment
  • Laboratory Equipment
  • Food Processing Equipment

Brass Body

  • Industrial Applications
  • Automotive
  • Water Transfer Systems
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number A Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 25.00 to 1000.00 psi (17.59 to 704 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Air Circuit 4-Way Valves - 61620 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details
VALVES - BP-075-PP-T-SW-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details