Gems Sensors & Controls Solenoid Valve G & GH Series

Description
MOPD: 250 psi (17 bar) CV Range: 0.018 to 0.070 0.65 Watts to 2.0 Watts This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Applications: Hospital Equipment Laboratory Equipment Air Sampling Systems Water Purification Systems Analytical Equipment
Datasheet
Description
MOPD: 250 psi (17 bar) CV Range: 0.018 to 0.070 0.65 Watts to 2.0 Watts This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Applications: Hospital Equipment Laboratory Equipment Air Sampling Systems Water Purification Systems Analytical Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - G & GH Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
G & GH Series
Solenoid Valve G & GH Series
MOPD: 250 psi (17 bar) CV Range: 0.018 to 0.070 0.65 Watts to 2.0 Watts This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments. Applications: Hospital Equipment Laboratory Equipment Air Sampling Systems Water Purification Systems Analytical Equipment
  • MOPD: 250 psi (17 bar)
  • CV Range: 0.018 to 0.070
  • 0.65 Watts to 2.0 Watts

This versatile 2- or 3-way subminiature valve utilizes a stainless steel body to resist corrosion for most acids, alkaline solutions, and harsh environments.

Applications:

  • Hospital Equipment
  • Laboratory Equipment
  • Air Sampling Systems
  • Water Purification Systems
  • Analytical Equipment
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number G & GH Series
Product Name Solenoid Valve
Valve Type Solenoid
Maximum Pressure 10.00 to 250.00 psi (7.04 to 176 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 103737015 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.57 inch (40.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details