Gems Sensors & Controls Datasheets for Positive Displacement Flow Meters
Positive displacement flow meters measure the volume or flow rate of a moving fluid or gas by dividing the media into fixed, metered volumes. These devices consist of a chamber that obstructs the media flow and a rotating or reciprocating mechanism that allows the passage of fixed-volume amounts.
Positive Displacement Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a... | |
| Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity... | |
| Flow Rate Settings: 0.10 GPM to 1.50 GPM Port Size: 1/4" NPT Primary Construction Material: Brass, Stainless Steel Setting Type: Fixed Measuring only 1" x 2-3/4" (25 mm-70 mm), these... | |
| Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: Multiple Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These rugged inline flow switches use 100 micron filtration... | |
| Flow Rate Settings: 0.50 GPM to 3.00 GPM Port Size: 1/2" NPT, 3/4" NPT, 1/2" Tube Compression Fitting Primary Construction Material: 316 Stainless Steel Setting Type: Fixed The FS-480 large-body... | |
| Flow Rate Settings: Liquids - 0.1 GPM to 1.5 GPM; Air/Gases - see chart Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed This series... | |
| Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These... | |
| Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type:... | |
| Flow Rate Settings: Liquids 0.5 GPM to 5 GPM Port Size: 1/2" NPT Primary Construction Material: Polypropylene Setting Type: Fixed These slim, inline switches reduce pressure drop to a minimum. | |
| Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed... |