Gems Sensors & Controls Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| For OEMs that need Intrinsically Safe pressure sensors with consistent high levels of performance, reliability and stability, the 31/32CS Series sputtered thin film units offer an unbeatable price performance ratio... | |
| 0 to 250 psi pressure ranges (0 to 16 bar) 0.25% Full Scale Accuracy <0.2% Long Term Drift Choice of outputs, electrical connections and pressure ports Operating temperature up to... | |
| 0-75 psi to 0-30,000 psi ranges (5 bar to 0-2,200 bar) High Proof Pressures Broad Choice of Outputs RoHS Compliant For OEMs that need consistent high levels of performance, reliability... | |
| Current Output Gauge, Sealed and Absolute Models Submersible, General Purpose and Wash Down Enclosures Intrinsically Safe Models The 4700 series pressure sensor provides precise laboratory type measurements in a rugged... | |
| Ex II 1G; Ex ia IIB T4 Ga The 3XIS series is certified Instrinsically Safe for use in Group IIB Hazardous Areas, Zones 0, 1 and 2 Certification: ATEX Certificate... | |
| Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures\ The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory... | |
| Millivolt, Voltage and Current Output Gauge, Absolute, Vacuum and Compound Pressure Submersible, General Purpose and Wash Down Enclosures General Purpose Industrial Pressure Transducers The 2200 series pressure transducer features stability... |