Gems Sensors & Controls Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| These versatile microswitch based pressure switches are designed for high pressure OEM applications. They offer all the performance of our proven PS75 model with the low temperature capability of Kapton... | |
| 0 to 6000 psi (0 to 414 bar) No Moving Parts Highly Resistant to Shock and Vibration Long Cycle life Ideal for Off-Highway, Mobile, Demanding Applications Answering the demand for... | |
| 0.75 to 15 psi (.051 to 1 bar) Adjustable or Factory Setpoint 1,000,000 Cycle Life Typical Formerly PDPA/PDPF For low pressure applications, the longevity of our PS11 series pressure switch... | |
| 10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled... | |
| 15 to 3000 psi (1 to 207 bar) Adjustable or Factory Set Perfect for Demanding OHV Applications Gems Sensors & Controls’ pressure switch line offers design engineers a choice of... | |
| 15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM... | |
| 3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize... | |
| 5 to 300 psi (.345 to 20 bar) Adjustable or Factory Set Ideal for Low Temperature Pneumatic Applications These compact pressure switches are designed for OEM applications. Made economical with... | |
| 5 to 300 psi (3.45 to 20 bar) Adjustable or Factory Set Ideal for Pneumatic and Low Pressure Hydraulic Applications These compact pressure switches are designed for OEM applications. Made... | |
| 5 to 6000 psi (0.35 to 414 bar) Wear Disc Design for Longer Life Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation... |