Gems Sensors & Controls Datasheets for Level Transmitters
Level transmitters or level transducers are used to measure the level of a liquid or bulk solid material (as well as slurries) within a specified space. For each measurement, they provide an electrical output that is proportional to the input level.
Level Transmitters: Learn more
| Product Name | Notes |
|---|---|
| 5" ANSI Flanges Stainless Steel Construction Standard Lengths to 18 Feet (5.48 m) These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavy... | |
| All-Plastic Wetted Parts 4mm Resolution Indicating Length to 14˝ (35.5 cm); Stem Length to 20˝ (50 cm) Your most complete line of small, polysulfone liquid level sensors. Designed for the... | |
| High Volume/Low Cost OEM Design Brass or Stainless Steel Construction 1/2" or 1" Resolution Lenghts to 24 Inches (610 mm) OEMs with fluid gauging requirements now have an affordable, yet... | |
| Measuring Accuracy Up to +/- 0.008 (0.2 mm) Resolution Better Than 0.04" (1 mm) Temperature Compensated This high-precision and robust level sensor is designed to provide continuous gauging of liquid... | |
| PVC, Polypropylene or PVDF Materials 1/4" (6 mm) Resolution Lengths to 70" (1778 mm) Specifically designed to monitor chemical tanks and vats, the XMP-800 Series provides superb resistance to corrosive... | |
| Stainless or Brass Construction 1/4-Inch (6 mm) Resolution Lengths to 144 Inches (3658 mm) OEM Configurations Available Analog Output These compact transmitters feature the rugged durability of stainless steel or... | |
| Stainless Steel Construction Standard Lengths to 18 Feet (5.48 m) These rugged level transmitters are designed for tanks up to 18 feet (5.48 m) in depth. Heavyduty stems resist turbulence,... | |
| Stainless Steel or Brass Mountings and Stems 4mm Resolution Indicating Length to 14˝ (35.5 cm); Stem Length to 20˝ (50 cm) The XM/XT 700 series combines durability of metal with... | |
| To 26-Feet (7.92 m) Range 2" NPT Mounting Setup is Fast and Easy 6-Segment LCD Display The UCL-520 is a two-wire ultrasonic transmitter that provides non-contact level measurement up to... |