Gems Sensors & Controls Solenoid Valve B-Cryo Series

Description
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.440 9 Watts The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to -320°F (-196°C) in applications needing a CV between 0.045 and 0.440. Depending on your temperature requirements, the B-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LCO2), and other extreme temperature media. PTFE coated plungers, 316 stainless steel guide tubes and plunger springs, encapsulated coils and PTFE or Rulon® seat seals produce a truly robust cryogenic valve for applications requiring high cycle life and media temperature control. Applications: Environmental Chambers Food Processing Laser Surgical Equipment Semiconductor Manufacturing
Datasheet
Description
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.440 9 Watts The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to -320°F (-196°C) in applications needing a CV between 0.045 and 0.440. Depending on your temperature requirements, the B-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LCO2), and other extreme temperature media. PTFE coated plungers, 316 stainless steel guide tubes and plunger springs, encapsulated coils and PTFE or Rulon® seat seals produce a truly robust cryogenic valve for applications requiring high cycle life and media temperature control. Applications: Environmental Chambers Food Processing Laser Surgical Equipment Semiconductor Manufacturing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - B-Cryo Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
B-Cryo Series
Solenoid Valve B-Cryo Series
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.440 9 Watts The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to -320°F (-196°C) in applications needing a CV between 0.045 and 0.440. Depending on your temperature requirements, the B-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LCO2), and other extreme temperature media. PTFE coated plungers, 316 stainless steel guide tubes and plunger springs, encapsulated coils and PTFE or Rulon® seat seals produce a truly robust cryogenic valve for applications requiring high cycle life and media temperature control. Applications: Environmental Chambers Food Processing Laser Surgical Equipment Semiconductor Manufacturing
  • MOPD: 900 psi (62 bar)
  • CV Range: 0.045 to 0.440
  • 9 Watts

The B-Cryo Series is a 2-way miniature Cryogenic solenoid valve designed and built for service down to -320°F (-196°C) in applications needing a CV between 0.045 and 0.440. Depending on your temperature requirements, the B-Cryo Series can be configured for liquid nitrogen (LN2), liquid carbon dioxide (LCO2), and other extreme temperature media. PTFE coated plungers, 316 stainless steel guide tubes and plunger springs, encapsulated coils and PTFE or Rulon® seat seals produce a truly robust cryogenic valve for applications requiring high cycle life and media temperature control.

Applications:

  • Environmental Chambers
  • Food Processing
  • Laser Surgical Equipment
  • Semiconductor Manufacturing
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number B-Cryo Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 30.00 to 900.00 psi (21.11 to 633 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
120VAC 3-Way NAMUR Solenoid Valve - NMR3-D1 - Bonomi North America, Inc.
Specs
Valve Type Solenoid
Maximum Pressure 20.00 to 120.00 psi (14.08 to 84.45 m H2O)
Number of Ports 3
View Details
Solenoid Valves - 5000009778-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details