Gems Sensors & Controls Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the... | |
| MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally... | |
| MOPD: 15 psi to 20 psi (1 to 1.38 bar) CV Range: 0.055 to 0.14 PTFE Bodies and Diaphragms 2-Way, Normally Closed and 3-Way Directional Control These 2 and... |