Gems Sensors & Controls Datasheets for Volumetric Liquid Flow Switches
Volumetric liquid flow switches measure the flow or quantity of a moving fluid in terms of a unit of volume per time, such as liters per minute. These flow sensing devices have a switch output.
Volumetric Liquid Flow Switches: Learn more
| Product Name | Notes |
|---|---|
| Engineered for Positive Liquid Flow Detection at Pressures to 2000 psig (137.9 bar) Unique, Patented Cam Design Assures Low Pressure Drop and Does not Require Bellows, Seals, or Mechanical Linkages... | |
| Flow Rate Settings: 0.1 GPM to 1.0 GPM Port Size: 1/4" NPT Primary Construction Material: Brass Setting Type: Fixed A unique, patented piston design assures accuracy within 20% over a... | |
| Flow Rate Settings: 0.1 GPM to 1.5 GPM Port Size: 9/16" - 18 UNF Primary Construction Material: Ryton® Setting Type: Fixed More robust porting hubs offer better structural integrity... | |
| Flow Rate Settings: 0.1 GPM to 11 GPM (0.5 LPM to 41 LPM) Port Size: 1/2" to 1-1/2" (NPT or G thread) Setting Type: Fixed The FS-600 series flow switch... | |
| Flow Rate Settings: 0.10 GPM to 1.50 GPM Port Size: 1/4" NPT Primary Construction Material: Brass, Stainless Steel Setting Type: Fixed Measuring only 1" x 2-3/4" (25 mm-70 mm), these... | |
| Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: Multiple Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These rugged inline flow switches use 100 micron filtration... | |
| Flow Rate Settings: 0.25 GPM to 5.0 GPM Port Size: 3/4" NPT Primary Construction Material: Polypropylene Setting Type: Fixed The FS-500 offers low cost flow monitoring with a variety of... | |
| Flow Rate Settings: 0.5 GPM or 2.0 GPM Port Size: 3/4" or 1" IPS Primary Construction Material: Clear PVC Setting Type: Fixed Designed for low cost flow/no-flow monitoring. This series... | |
| Flow Rate Settings: 0.5 GPM to 100.0 GPM Port Size: 1" NPT to 2" NPT Primary Construction Material: Bronze or Stainless Steel Setting Type: Fixed The FS-200 Series offers accurate... | |
| Flow Rate Settings: 0.50 GPM to 3.00 GPM Port Size: 1/2" NPT, 3/4" NPT, 1/2" Tube Compression Fitting Primary Construction Material: 316 Stainless Steel Setting Type: Fixed The FS-480 large-body... | |
| Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow... | |
| Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow... | |
| Flow Rate Settings: Liquids - 0.1 GPM to 1.5 GPM; Air/Gases - see chart Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed This series... | |
| Flow Rate Settings: Liquids - 50-300 cc/min.; Air/Gases - See Chart at Bottom of Page Port Size: 1/4" NPT Primary Construction Material: Brass or Stainless Steel Setting Type: Fixed These... | |
| Flow Rate Settings: Liquids - Infinite Adjustment between 0.5 GPM and 20.0 GPM; Air/Gases - See chart Port Size: 1/2" NPT Primary Construction Material: Brass or Stainless Steel Setting Type:... | |
| Flow Rate Settings: Liquids 0.5 GPM to 5 GPM Port Size: 1/2" NPT Primary Construction Material: Polypropylene Setting Type: Fixed These slim, inline switches reduce pressure drop to a minimum. | |
| Low Pressure Drop Design Flow Rate Settings: 0.25 GPM to 2.00 GPM Port Size: 3/8" NPT Male and 1/4" Quick Disconnect (QDC) Male Primary Construction Material: Polypropylene Setting Type: Fixed... |