Gems Sensors & Controls Isolation Solenoid Valve KS Series

Description
KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional chemical compatibility the KS Series utilizes PEEK or PPS bodies, with a choice of diaphragm materials to meet your specific needs. Applications: High Purity environments: Analytical Instrumentation Clinical Chemistry Equipment Medical Diagnostic and Testing Machinery Corrosive Materials: Acids Bases Di Water
Datasheet
Description
KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional chemical compatibility the KS Series utilizes PEEK or PPS bodies, with a choice of diaphragm materials to meet your specific needs. Applications: High Purity environments: Analytical Instrumentation Clinical Chemistry Equipment Medical Diagnostic and Testing Machinery Corrosive Materials: Acids Bases Di Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Solenoid Valve - KS Series - Gems Sensors & Controls
Plainville, CT, USA
Isolation Solenoid Valve
KS Series
Isolation Solenoid Valve KS Series
KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional chemical compatibility the KS Series utilizes PEEK or PPS bodies, with a choice of diaphragm materials to meet your specific needs. Applications: High Purity environments: Analytical Instrumentation Clinical Chemistry Equipment Medical Diagnostic and Testing Machinery Corrosive Materials: Acids Bases Di Water

KS Series isolation solenoid valves are 2-way, normally Closed (NC) valves featuring 0.38" (10 mm) solenoid shell diameters. The isolation valve design ensures that the only wetted parts are the valve diaphragm and the valve body. For exceptional chemical compatibility the KS Series utilizes PEEK or PPS bodies, with a choice of diaphragm materials to meet your specific needs.

Applications:

High Purity environments:

  • Analytical Instrumentation
  • Clinical Chemistry Equipment
  • Medical Diagnostic and Testing Machinery

Corrosive Materials:

  • Acids
  • Bases
  • Di Water
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number KS Series
Product Name Isolation Solenoid Valve
Valve Type Solenoid
Primary Material PEEK; Polyphenylene Sulfide (PPS)
Maximum Pressure 20.00 psi (14.08 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
16mm FASPROP - 17-216C-00241+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.20 mm)
View Details
Pressure Monitoring Valve Assembly With 1/2
Specs
Valve Size 0.50 inch (12.70 mm)
Connection Description Quick Disconnect
View Details
DeZURIK High Performance Butterfly Valves -  - DeZURIK, Inc.
Specs
Valve Type Butterfly
View Details