Gems Sensors & Controls Solenoid Valve BS Series

Description
MOPD: 150 psi (10 bar) CV Range: 0.035 to 0.300 7 Watts The BS Series is a 2-way, high flow, isolation solenoid valve that is designed to be virtually impervious to chemical attack and to protect high purity media. When your media cannot come in contact with any metallic materials, this highly versatile, modular valve delivers the protection you need for accurate and reliable flow control for millions of cycles. With a variety of body, and diaphragm materials, plus numerous port configurations, voltage options, and coil constructions, the BS Series is truly a miniature inert isolation valve that can be built to your exact application requirements. Applications: Remediation Equipment Clinical Chemistry Equipment Analytical Instrumentation
Datasheet
Description
MOPD: 150 psi (10 bar) CV Range: 0.035 to 0.300 7 Watts The BS Series is a 2-way, high flow, isolation solenoid valve that is designed to be virtually impervious to chemical attack and to protect high purity media. When your media cannot come in contact with any metallic materials, this highly versatile, modular valve delivers the protection you need for accurate and reliable flow control for millions of cycles. With a variety of body, and diaphragm materials, plus numerous port configurations, voltage options, and coil constructions, the BS Series is truly a miniature inert isolation valve that can be built to your exact application requirements. Applications: Remediation Equipment Clinical Chemistry Equipment Analytical Instrumentation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - BS Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
BS Series
Solenoid Valve BS Series
MOPD: 150 psi (10 bar) CV Range: 0.035 to 0.300 7 Watts The BS Series is a 2-way, high flow, isolation solenoid valve that is designed to be virtually impervious to chemical attack and to protect high purity media. When your media cannot come in contact with any metallic materials, this highly versatile, modular valve delivers the protection you need for accurate and reliable flow control for millions of cycles. With a variety of body, and diaphragm materials, plus numerous port configurations, voltage options, and coil constructions, the BS Series is truly a miniature inert isolation valve that can be built to your exact application requirements. Applications: Remediation Equipment Clinical Chemistry Equipment Analytical Instrumentation
  • MOPD: 150 psi (10 bar)
  • CV Range: 0.035 to 0.300
  • 7 Watts

The BS Series is a 2-way, high flow, isolation solenoid valve that is designed to be virtually impervious to chemical attack and to protect high purity media. When your media cannot come in contact with any metallic materials, this highly versatile, modular valve delivers the protection you need for accurate and reliable flow control for millions of cycles. With a variety of body, and diaphragm materials, plus numerous port configurations, voltage options, and coil constructions, the BS Series is truly a miniature inert isolation valve that can be built to your exact application requirements.

Applications:

  • Remediation Equipment
  • Clinical Chemistry Equipment
  • Analytical Instrumentation
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number BS Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 5.00 to 150.00 psi (3.52 to 106 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic 2-Way Circuit Controls - 61610 - Jergens, Inc.
Specs
Valve Type Control Valve
Media Hydraulic
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details