Gems Sensors & Controls Solenoid Valve D Series

Description
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.880 10 Watts For maximum flow in a miniature solenoid valve the D Series valves deliver a wide range of CV values and maximum operating pressures. The D Series is also available in multiple body materials, seal materials, coil constructions, voltages, and wattages. Proven to perform for millions of cycles without failure, the D valve-- as with the entire valve series-- is ideal for manifold configurations, sub-assemblies, and complete fluidic systems. The D Series is the largest in a progression--A Series, B Series, and C Series-- of the highly flexible, modular design, (general purpose) valves. Applications: Agriculture Defense Sterilization Equipment Industrial Automation
Datasheet
Description
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.880 10 Watts For maximum flow in a miniature solenoid valve the D Series valves deliver a wide range of CV values and maximum operating pressures. The D Series is also available in multiple body materials, seal materials, coil constructions, voltages, and wattages. Proven to perform for millions of cycles without failure, the D valve-- as with the entire valve series-- is ideal for manifold configurations, sub-assemblies, and complete fluidic systems. The D Series is the largest in a progression--A Series, B Series, and C Series-- of the highly flexible, modular design, (general purpose) valves. Applications: Agriculture Defense Sterilization Equipment Industrial Automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - D Series - Gems Sensors & Controls
Plainville, CT, USA
Solenoid Valve
D Series
Solenoid Valve D Series
MOPD: 900 psi (62 bar) CV Range: 0.045 to 0.880 10 Watts For maximum flow in a miniature solenoid valve the D Series valves deliver a wide range of CV values and maximum operating pressures. The D Series is also available in multiple body materials, seal materials, coil constructions, voltages, and wattages. Proven to perform for millions of cycles without failure, the D valve-- as with the entire valve series-- is ideal for manifold configurations, sub-assemblies, and complete fluidic systems. The D Series is the largest in a progression--A Series, B Series, and C Series-- of the highly flexible, modular design, (general purpose) valves. Applications: Agriculture Defense Sterilization Equipment Industrial Automation
  • MOPD: 900 psi (62 bar)
  • CV Range: 0.045 to 0.880
  • 10 Watts

For maximum flow in a miniature solenoid valve the D Series valves deliver a wide range of CV values and maximum operating pressures. The D Series is also available in multiple body materials, seal materials, coil constructions, voltages, and wattages. Proven to perform for millions of cycles without failure, the D valve-- as with the entire valve series-- is ideal for manifold configurations, sub-assemblies, and complete fluidic systems. The D Series is the largest in a progression--A Series, B Series, and C Series-- of the highly flexible, modular design, (general purpose) valves.

Applications:

  • Agriculture
  • Defense
  • Sterilization Equipment
  • Industrial Automation
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Industrial Valves
Product Number D Series
Product Name Solenoid Valve
Valve Type Solenoid
Primary Material Stainless Steel
Maximum Pressure 10.00 to 900.00 psi (7.04 to 633 m H2O)
Number of Ports 2 to 3
Unlock Full Specs
to access all available technical data

Similar Products

Eccentric Plug Valves - Eccentric Plug Valves - McWane Plant and Industrial
Specs
Valve Type Plug
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
View Details
VALVES - BP-075-CPVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details