Gems Sensors & Controls Datasheets for Level Gauges
Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank
Level Gauges: Learn more
| Product Name | Notes |
|---|---|
| Designed to Meet the Requirements of ASME B31.1/B31.3 Application Condition (max.) 2600 psi @ 750°F, 4200 psi @ 100°F (179 bar @ 399°C, 290 bar @ 38°C) Liquid Specific Gravities... | |
| Gauge and Absolute Pressure Submersible, General Purpose and Wash Down Enclosures The 6700 series pressure sensors features customer accessible 5:1 turndown via a switch and potentiometer. Down ranging whether factory... | |
| Lengths over 20ft (6.09 m) 316 Stainless Steel Housing Pressures up to 400 psi (27 bar) Temperatures up to 400°F (204°C) Use these Mini SureSite® Level Gauges where space... | |
| Temperature up to 140°F (60°C) Pressures up to 15 psi (1 bar) Indication Markings Available in Inches or Millimeters Ideal for chemical storage tanks, our all-PVC DIPTAPE™ Indicators provide one... | |
| Temperatures up to 280°F (139°C) Pressures up to 150 psi (10 bar) Up to 20ft (6.09 m) of Continuous Visual Indication The 2” (51 mm) Schedule 40 pipe design is... | |
| Temperatures up to 750°F (399°C) Pressures up to 700 psi (48 bar) Rugged, welded construction makes these 2-1/2” (64 mm) diameter design, Alloy SureSite® Level Gauges dependable over a... |