Gems Sensors & Controls Datasheets for Turbine Flow Meters
Turbine flow meters measure the rate of flow in a pipe or process line via a rotor that spins as the media passes through its blades.
Turbine Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| Low Flow Rates .1 to 2.5 LPM Accuracy ±3% of Reading Lightweight Turbine Ensures Fast Startup Gem's™ FT-210 features proven turbine technology in a small package for low flow applications. | |
| Low Flow Rates of .2 to 4 GPM Accuracy ±2% of Reading Overmolded Electronics with Integral Cable Strain Reinforcement The FT-330 is highly accurate and repeatable, Hall Effect turbine flow... | |
| Low Flow Rates of 0.5 to 30 L/Min (.1 to 8 GPM) Accuracy ±3% of Reading Mounts in Any Orientation Gems™ hall effect turbine flow rate sensor is ideal for... |