Laserglow Technologies Datasheets for Lasers
Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser" is an acronym for Light Amplification by Stimulated Emission of Radiation.
Lasers: Learn more
| Product Name | Notes |
|---|---|
| An Altair laser is the perfect tool for professionals and laser hobbyists who need full control over the size of the projected beam. The projected spot size can be easily... | |
| Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class... | |
| Galileo Pro with adjustable beam alignment. Adjustable set screws can be used to direct the beam parallel to the housing, as beams in most hand-held laser pointers are not guaranteed... | |
| he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature... | |
| Laserglow's Aquarius Pro series of blue portable lasers are a true achievement in portable laser technology. These lasers incorporate the same technology found in bench-top lab lasers into a compact... | |
| Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These green laser modules are available... | |
| Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These red laser modules are available... | |
| Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Green Dot generating modules incorporate focus-adjustable optics, greatly increasing the precision... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Series Red Dot generating laser modules are an economical solution for tasks... | |
| Laserglow's Hercules Series Portable laser provides unparalleled output power and stability in a portable, handheld device. Exceeding 750 mW sustained output, the Hercules currently holds the world record as the... | |
| Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 100... | |
| Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 90... | |
| Laserglow's original portable green laser, the Aries Series is built from the ground up for continuous high-power operation. When a laser pointer does not provide sufficient output power the Aries... | |
| Laserglow's Vega Series yellow portable laser uses advanced solid state sum frequency generation technology miniaturized into a 593.5 nm portable laser. The Vega is truly a technological marvel allowing the... | |
| Our most popular green and red pointers in one package. Each pointer comes in its own case, batteries included. This combo-pack makes an ideal gift for the laser pointer enthusiast,... | |
| The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the... | |
| The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and... | |
| The development of 447 nm blue laser diodes is nothing short of a revolution for portable laser technology. The Hydra Pro brings blue laser light at higher powers into the... | |
| The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat... | |
| The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. | |
| The LCS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 200 mW of 532 nm laser light at the lowest cost possible while maintaining high... | |
| The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel. With a 635 nm wavelength the... | |
| The LID-0635 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength around 635 nm and a good beam profile typically unavailable in a... | |
| The LID-0658 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength around 658 nm and a good beam profile typically unavailable in a... | |
| The LID-0680 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength around 680 nm and a good beam profile typically unavailable in a... | |
| The LID-0685 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength around 685 nm and a good beam profile typically unavailable in a... | |
| The LID-0690 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength around 690 nm and a good beam profile typically unavailable in a... | |
| The LID-0785 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the near-IR range and a good beam profile typically unavailable in... | |
| The LID-0800 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the near-IR range and a good beam profile typically unavailable in... | |
| The LID-0808 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the near-IR range and a good beam profile typically unavailable in... | |
| The LID-0830 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 830 nm near-IR range and a good beam profile typically... | |
| The LID-0852 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 852 nm near-IR range and a good beam profile typically... | |
| The LID-0885 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 885 nm IR range and a good beam profile typically... | |
| The LID-0915 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-0940 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-0965 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-0975 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 975 nm IR range and a good beam profile typically... | |
| The LID-0980 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-1450 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-1470 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LID-1550 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in... | |
| The LKS-0532 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 532 nm. The embedded EOM... | |
| The LKS-1064 Series of Diode-Pumped Solid-State (DPSS) EOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded EOM... | |
| The LLD-0375 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 150 mW. These 375 nm... | |
| The LLD-0405 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 300 mW. These 405 nm... | |
| The LLD-0442 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 50 mW. These 442 nm... | |
| The LLD-0447 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 5 mW to 1000 mW. These 447 nm... | |
| The LLD-0450 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 30 mW to 1000 mW. These 450 nm... | |
| The LLD-0488 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 50 mW. These 488 nm... | |
| The LLD-0635 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 5 W. These 635 nm... | |
| The LLD-0637 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 5 mW to 200 mW. These 637 nm... | |
| The LLD-0640 Series of Low Noise Red Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 640 nm and optical noise <1%. Output power levels are from... | |
| The LLD-0658 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 1500 mW. These 658 nm... | |
| The LLD-0685 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 5 mW to 20 mW. These 685 nm... | |
| The LLD-0690 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 800 mW. These 690 nm... | |
| The LLD-0705 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 25 mW. These 705 nm... | |
| The LLD-0730 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 30 mW. These 730 nm... | |
| The LLD-0785 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 300 mW to 2000 mW. These 785 nm... | |
| The LLD-0793 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 300 mW to 2000 mW. These 793 nm... | |
| The LLD-0808 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 10 W. These 808 nm... | |
| The LLD-0845 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 30 mW. These 845 nm... | |
| The LLD-0852 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 2 W. These 852 nm... | |
| The LLD-0885 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 1500 mW. These 885 nm... | |
| The LLD-1450 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 500 mW. These 1450 nm... | |
| The LLD-1470 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 800 mW. These 1470 nm... | |
| The LLD-1550 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 600 mW. These 1550 nm... | |
| The LLD-2200 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 2200 nm... | |
| The LLS-0457 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 3% noise and output power levels from <5 mW to 10 W. These 457... | |
| The LLS-0473 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise (high frequency power variations) and output power levels from <5 mW to... | |
| The LLS-0515 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to 100 mW. These 515... | |
| The LLS-0532 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 15 W. These 532... | |
| The LLS-0543 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 20 mW to 2000 mW. These 543... | |
| The LLS-0556 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 2000 mW. These 556... | |
| The LLS-0561 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to >100 mW. These 561... | |
| The LLS-0589 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to >3000 mW. These 589... | |
| The LLS-0594 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from >5 mW to 800 mW. These 593.5... | |
| The LLS-0604 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to >100 mW. These 604... | |
| The LLS-0607 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 10 mW to >200 mW. These 607... | |
| The LLS-0660 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 2000 mW. These 660... | |
| The LLS-0671 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from <5 mW to 4 W. These 671... | |
| The LLS-0946 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 800 mW. These 946... | |
| The LLS-1047 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1047... | |
| The LLS-1053 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1053... | |
| The LLS-1064 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 20 W. These 1064... | |
| The LLS-1112 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 20 mW to 100 mW. These 1112... | |
| The LLS-1122 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 300 mW. These 1122... | |
| The LLS-1313 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 1000 mW. These 1313... | |
| The LLS-1319 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 500 mW. These 1319... | |
| The LLS-1342 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 6 W. These 1342... | |
| The LLS-1444 Series of Low-Noise Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring less than 1% noise and output power levels from 50 mW to 200 mW. These 1444... | |
| The LMM-RG01 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or... | |
| The LMM-RG02 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or... | |
| The LMM-RG04 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or... | |
| The LMM-RGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These... | |
| The LMM-RGB2 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These... | |
| The LMM-RGB3 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) / Diode Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module. These... | |
| The LMS-BY01 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are specifically designed for the field of optogenetics research. This blue/yellow laser system is available with 80 mW combined output, and... | |
| The LMS-BY02 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are specifically designed for the field of optogenetics research. This blue/yellow laser system is available with up to 100 mW combined... | |
| The LMS-RG01 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring red and green wavelengths to be emitted from a single laser module- simultaneously or individually. These... | |
| The LMS-RGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module- simultaneously or individually. | |
| The LMS-RGB2 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring red, green, and blue wavelengths to be emitted from a single laser module- simultaneously or individually. | |
| The LMS-YGB1 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring yellow, green, and blue wavelengths to be emitted from a single laser module. These YGB laser... | |
| The LMS-YGB2 Series of Combined-wavelength Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring yellow, green, and blue wavelengths to be emitted from a single laser module. These RGB laser... | |
| The LPS-0266 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 266 nm. The embedded AOM... | |
| The LPS-0355 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 355 nm. The embedded AOM... | |
| The LPS-0532 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 532 nm. The embedded AOM... | |
| The LPS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. The embedded AOM... | |
| The LPS-1573 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1573 nm. The embedded AOM... | |
| The LQS-0266 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available output at 266 nm. At over 10 µJ single pulse energy or 200... | |
| The LQS-0355 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available output at 355 nm. At over 40 µJ single pulse energy or 1... | |
| The LQS-0524 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 523.5 nm. At over 10 µJ... | |
| The LQS-0527 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 526.5 nm. At over 10 µJ... | |
| The LQS-0532 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 532 nm. At over 100 µJ... | |
| The LQS-0657 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 656.5 nm. At 1 µJ single... | |
| The LQS-1047 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1047 nm. At over 80 µJ... | |
| The LQS-1053 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1053 nm. At 50 µJ single... | |
| The LQS-1064 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1064 nm. At ~200 µJ single... | |
| The LQS-1313 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1313 nm. At ~5 µJ single... | |
| The LQS-1319 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available peak power and/or single pulse energy at 1319 nm. At ~5 µJ single... | |
| The LRD-0375 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 375 nm and output power levels of 10 mW to 150 mW with... | |
| The LRD-0405 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 405 nm and output power levels of <5 mW to 300 mW with... | |
| The LRD-0442 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 442 nm and output power levels of <5 mW to 50 mW with... | |
| The LRD-0447 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 447 nm and output power levels of <5 mW to 20 W with... | |
| The LRD-0450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 450 nm and output power levels of 5 mW to 1 W with... | |
| The LRD-0454 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 454 nm and output power levels of 10 mW to 50 mW with... | |
| The LRD-0470 Cyanea™ Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 470 nm and output power levels of 100 mW to 1000 mW... | |
| The LRD-0488 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 488 nm and output power levels of <5 mW to 50 mW with... | |
| The LRD-0510 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a short wavelength of 510 nm and output power levels of 5 mW to 30 mW with... | |
| The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to... | |
| The LRD-0635 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 635 nm and a wide range of output power levels from <5 mW to... | |
| The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a... | |
| The LRD-0640 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 640 nm and output power levels from <5 mW to 5 W with a... | |
| The LRD-0658 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 635 nm and a wide range of output power levels of <5 mW to... | |
| The LRD-0680 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 680 nm and a wide range of output power levels of 5 mW to... | |
| The LRD-0685 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 685 nm and a wide range of output power levels of <5 mW to... | |
| The LRD-0690 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 690 nm and a wide range of output power levels of 100 mW to... | |
| The LRD-0705 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 705 nm and a wide range of output power levels of 10 mW to... | |
| The LRD-0730 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 730 nm and a wide range of output power levels of 10 mW to... | |
| The LRD-0785 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 785 nm and a wide range of output power levels of 300 mW to... | |
| The LRD-0793 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength around 793 nm and a wide range of output power levels of 300 mW to... | |
| The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0808 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 808 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0825 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 825 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0830 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 830 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0845 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 845 nm, output power levels from 10 mW to 30 mW, and a... | |
| The LRD-0852 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 852 nm, output power levels from 100 mW to 2 W, and a... | |
| The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a... | |
| The LRD-0885 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 885 nm and a wide range of output power levels from 300 mW... | |
| The LRD-0915 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 915 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0940 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 940 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0965 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 965 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0975 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 975 nm and a wide range of output power levels from 100 mW... | |
| The LRD-0980 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 980 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1450 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1450 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1470 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1470 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1550 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1550 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1870 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1870 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1908 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1908 nm and a wide range of output power levels from 100 mW... | |
| The LRD-1940 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1940 nm and a wide range of output power levels from 100 mW... | |
| The LRD-2200 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 2200 nm and a wide range of output power levels from 50 mW... | |
| The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an... | |
| The LRS-0320 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 25 mW of 320 nm UV laser light with a long operating lifetime at an... | |
| The LRS-0355 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 20 mW of 355 nm UV laser light with a long operating lifetime at an... | |
| The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability... | |
| The LRS-0457 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 1 mW to 10 W of 457 nm laser light with a high level of long-term output... | |
| The LRS-0473 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 1 mW to 1500 mW of 473 nm laser light with a high level of long-term output... | |
| The LRS-0480 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications which specifically require 480 nm light with power levels from <5 mW to >150 mW. These lasers are... | |
| The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and... | |
| The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two... | |
| The LRS-0514 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to 30 mW of 514.5 nm laser light with a high level of long-term output... | |
| The LRS-0515 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >10 mW to >500 mW of 515 nm laser light with a high level of long-term output... | |
| The LRS-0524 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 523.5 nm laser light at power levels from >10 mW to over 800 mW. This series is... | |
| The LRS-0527 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 526.5 nm laser light at power levels from >10 mW to over 1000 mW. This series is... | |
| The LRS-0532 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >20 W of 532 nm laser light with a high level of long-term output... | |
| The LRS-0543 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 543 nm laser light at power levels from 20 mW to over 2000 mW. This series is... | |
| The LRS-0556 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 556 nm laser light at power levels from <5 mW to over 2000 mW. This series is... | |
| The LRS-0561 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 561 nm laser light at power levels from <5 mW to over 2000 mW at output power... | |
| The LRS-0589 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 589 nm laser light at power levels from 20 mW to 2500 mW. This series is available... | |
| The LRS-0594 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >800 mW of 593.5 nm laser light with long-term output power stability of <10%,... | |
| The LRS-0604 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >100 mW of 604 nm laser light with long-term output power stability of <10%,... | |
| The LRS-0607 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >200 mW of 607 nm laser light with long-term output power stability of <10%,... | |
| The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is... | |
| The LRS-0660 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 660 nm laser light at output power levels from <5 mW to >2 W. This series is... | |
| The LRS-0671 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring from <5 mW to 5 W of 671 nm laser light with a high level of long-term... | |
| The LRS-0722 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring <5 mW to >50 mW of 722 nm laser light with a high level of long-term output... | |
| The LRS-0914 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >100 mW to >800 mW of 914 nm laser light with a high level of long-term output... | |
| The LRS-0946 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >800 mW of 946 nm laser light with a high level of long-term output... | |
| The LRS-1030 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 10 mW to >100 mW of 1030 nm laser light with a high level of long-term output... | |
| The LRS-1047 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >1000 mW of 1047 nm laser light with a high level of long-term output... | |
| The LRS-1053 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to >1500 mW of 1053 nm laser light with a high level of long-term output... | |
| The LRS-1064 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 20 W of 1064 nm laser light with the highest level of long-term output... | |
| The LRS-1085 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 500 mW of 1085 nm laser light with a high level of long-term output... | |
| The LRS-1112 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 20 mW to 100 mW of 1112 nm laser light with a high level of long-term output... | |
| The LRS-1122 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 300 mW of 1122 nm laser light with a high level of long-term output... | |
| The LRS-1313 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >100 mW to >1000 mW of 1313 nm laser light with a high level of long-term output... | |
| The LRS-1319 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >50 mW to >500 mW of 1319 nm laser light with a high level of long-term output... | |
| The LRS-1342 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 100 mW to 6 W of 1342 nm laser light with a high level of long-term output... | |
| The LRS-1444 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to 200 mW of 1444 nm laser light with a high level of long-term output... | |
| The LSS-0457 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) lasers are ideal for applications requiring extremely long temporal coherence and a narrow spectral linewidth. This series of 457... | |
| The LSS-0473 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) lasers are ideal for applications requiring extremely long temporal coherence and a narrow spectral linewidth. This series of 473... | |
| The LSS-1064 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of... | |
| The LSS-1342 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of... | |
| The LSS-532 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of... | |
| The LSS-561 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of... | |
| The LSS-671 Series of Single-Frequency, Single Longitudinal Mode Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring extremely long temporal coherence and an extremely narrow spectral linewidth. This series of... | |
| The LWL-1064 Series of Lamp-Pumped Solid-State Q-Switched Lasers offer extremely high pulse energies in the range of 0.1-1.0 J. The laser users an embedded EOM to control the pulse frequency... | |
| The LWS-0532 Series of Diode-Pumped Solid-State (DPSS) Q-Switched Lasers are ideal for applications requiring the highest available output in 532 nm. At 10 W to 45 W average output power,... | |
| The LWS-1064 Series of Diode-Pumped Solid-State (DPSS) AOM Q-Switched Lasers are ideal for applications requiring the highest available output in 1064 nm. At over 100 W average output this series... | |
| The LXS-1064 picosecond laser offers and extremely short pulse duration on the order of 10-20 ps. The laser delivers these pulses at a fixed frequency of 48 MHz. Laserglow products... | |
| The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser... | |
| The new 589 nm bright yellow laser from Laserglow is noticeably brighter and more "yellow" than the original 593.5 nm Rigel/Vega series yellow lasers. (The 593.5 lasers are often described... | |
| The new 589 nm bright yellow pointer from Laserglow is noticeably brighter and more "yellow" than the original 593.5 nm Rigel series yellow lasers. (The regular Rigel is often described... | |
| The Orion HV, emitting at 635 nm, allows for maximum visibility in the red portion of the visible spectrum. The perceived brightness of the Orion HV at 200 mW is... | |
| The Orion Pro Series, available at 100 mW, is a high powered portable red laser. At 671 nm the Orion Pro emits in the deeper red portion of the visible... | |
| The Orion Series, available from 200 mW to over 500 mW, is the world's most powerful portable red laser. At 658 nm the Orion emits in the deeper red portion... | |
| The Orion-640 Series, emitting at 640 nm, provides high beam quality in the red portion of the visible spectrum. The beam diameter at the aperture is only 3 mm. With... | |
| The Polaris is the world's most powerful visible-wavelength blue portable laser. Cutting-edge 447 nm laser diode technology brings power levels previously only possible using bench-top blue lasers that cost tens... | |
| The Rigel's unique yellow colour truly captivates the eye, making it one of our favourite products. Using solid state sum frequency generation technology miniaturized into a 593.5 nm laser pointer... | |
| The Scorpius Pro, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human... | |
| The Scorpius Series, a portable DPSS laser emitting at 1064 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human... | |
| The Scorpius-D Pro Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the... | |
| The Scorpius-D Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human... | |
| The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of... | |
| The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties... | |
| These laser pointers are the ultimate in style for any presentation or lecture. True 18k gold or platinum plating gives these green laser pointers an unforgettable shine, and the laser... | |
| This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare... | |
| When you need to align in two dimensions at once, Laserglow's cross-generating laser modules enable you to use a set of two perpendicular lines to project a cross on to... | |
| With most green lasers, the beam may exit the laser at a slight angle. The Brightline PRL series features an adjustable beam angle, so you can set the laser beam... |