Laserglow Technologies 633 nm Red Collimated Diode Laser System

Description
The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
633 nm Red Collimated Diode Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
633 nm Red Collimated Diode Laser System
633 nm Red Collimated Diode Laser System
The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRD-0633 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 633 nm and a wide range of output power levels from 10 mW to 100 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities.
Key Features:
Air cooled – no need for water cooling or external chiller
Lightweight, compact design
Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz)
>10,000 hours continuous maintenance-free operating life
TTL and Analog modulation (input via BNC connector) lab-spec models only
Adjustable output power via lockable dial) lab-spec models only
LED display showing LD current, laser cavity temperature lab-spec models only
FDA CDRH Compliant Class IIIb / Class IV enclosure
48-hour replacement coverage available for an additional fee on specific models
Package Includes:
Laser Head
Driver/Power Supply
Power Cable
BNC Connector (LabSpec models only)
Keys, Safety Interlock
Hard-shell Carrying Case

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 633 nm Red Collimated Diode Laser System
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
CW quantum cascade lasers - L12005-1900H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 5260 nm (52600 Å)
Laser Power 20 milliwatts
View Details
 - 105029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details