Laserglow Technologies 635nm Red Libra Laser Pointer (Class IIIa)

Description
The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel. With a 635 nm wavelength the Libra is approximately 2 times brighter than most other red pointers - which normally use a 650 nm or 660 nm diode, making the Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x "AAA" (Over 24 hours use with new batteries!) Output Power: <5 mW Wavelength: 635 nm Key Feature: Flat black finish, no pocket clip Casing: Solid Brass Package Includes: Portable laser, batteries, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet
Description
The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel. With a 635 nm wavelength the Libra is approximately 2 times brighter than most other red pointers - which normally use a 650 nm or 660 nm diode, making the Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x "AAA" (Over 24 hours use with new batteries!) Output Power: <5 mW Wavelength: 635 nm Key Feature: Flat black finish, no pocket clip Casing: Solid Brass Package Includes: Portable laser, batteries, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
635nm Red Libra Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
635nm Red Libra Laser Pointer (Class IIIa)
635nm Red Libra Laser Pointer (Class IIIa)
The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel. With a 635 nm wavelength the Libra is approximately 2 times brighter than most other red pointers - which normally use a 650 nm or 660 nm diode, making the Libra the brightest Class IIIa red laser pointer available. As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Batteries: 2 x "AAA" (Over 24 hours use with new batteries!) Output Power: <5 mW Wavelength: 635 nm Key Feature: Flat black finish, no pocket clip Casing: Solid Brass Package Includes: Portable laser, batteries, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%

The Libra is Laserglow's entry into the red laser pointer market. The flat black finish gives the Libra a tactical, utilitarian look and feel.
With a 635 nm wavelength the Libra is approximately 2 times brighter than most other red pointers - which normally use a 650 nm or 660 nm diode, making the Libra the brightest Class IIIa red laser pointer available.
As with all Laserglow products the Libra employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market.
Key Features:

  • Batteries: 2 x "AAA" (Over 24 hours use with new batteries!)
  • Output Power: <5 mW
  • Wavelength: 635 nm
  • Key Feature: Flat black finish, no pocket clip
  • Casing: Solid Brass
  • Package Includes: Portable laser, batteries, carrying case, instructions/warranty.
  • Safety Info: Complies with Class IIIa regulations.
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 635nm Red Libra Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-473 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 473 nm (4730 Å)
View Details
CW quantum cascade lasers - L12006-1631H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 6130 nm (61300 Å)
Laser Power 20 milliwatts
View Details
 - 4881465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details