Laserglow Technologies 830 nm Enhanced Profile IR Diode Laser System

Description
The LID-0830 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 830 nm near-IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 200 mW to >500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research as well as PIV, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities. Key Features: Round, homogeneous, flat-top transverse beam profile Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LID-0830 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 830 nm near-IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 200 mW to >500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research as well as PIV, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities. Key Features: Round, homogeneous, flat-top transverse beam profile Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
830 nm Enhanced Profile IR Diode Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
830 nm Enhanced Profile IR Diode Laser System
830 nm Enhanced Profile IR Diode Laser System
The LID-0830 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 830 nm near-IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 200 mW to >500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for various scientific applications involving biological research as well as PIV, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities. Key Features: Round, homogeneous, flat-top transverse beam profile Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LID-0830 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the 830 nm near-IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power levels of 200 mW to >500 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for various scientific applications involving biological research as well as PIV, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities.
Key Features:
Round, homogeneous, flat-top transverse beam profile
Air cooled – no need for water cooling or external chiller
Lightweight, compact design
Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz)
>10,000 hours continuous maintenance-free operating life
FDA CDRH Compliant Class IIIb / Class IV enclosure
48-hour replacement coverage available for an additional fee on specific models
Package Includes:
Laser Head
Driver/Power Supply
Power Cable
BNC Connector (LabSpec models only)
Keys, Safety Interlock
Hard-shell Carrying Case

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 830 nm Enhanced Profile IR Diode Laser System
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Temperature Controller, ±5A, ±11V, 55W, USB, Not RoHS Compliant - 350B - Newport MKS
Specs
Operating Voltage 100 to 240 volts
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
CW laser diodes (CWLD) - L9418-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 970 to 990 nm (9700 to 9900 Å)
Operating Voltage 2 volts
View Details