Laserglow Technologies Datasheets for Alignment Lasers
Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes.
Alignment Lasers: Learn more
| Product Name | Notes |
|---|---|
| Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These green laser modules are available... | |
| Laserglow's Brightline DOE (Diffractive Optical Element) laser modules are ideal for any application where you require a highly visible pattern projected onto a surface. These red laser modules are available... | |
| Laserglow's cross-generating laser modules are ideal for any application where a highly visible cross projected on to a surface is needed. Laser modules are available with a 100 degree fan... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Green Dot generating modules incorporate focus-adjustable optics, greatly increasing the precision... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the... | |
| Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Series Red Dot generating laser modules are an economical solution for tasks... | |
| Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 100... | |
| Laserglow's line-generating laser modules are ideal for any application where a highly visible line projected on to a surface is needed. Laser modules are available in 10, 30 or 90... | |
| When you need to align in two dimensions at once, Laserglow's cross-generating laser modules enable you to use a set of two perpendicular lines to project a cross on to... |