Laserglow Technologies 447nm Blue Hydra Laser Pointer (Class IIIa)

Datasheet

Suppliers

Company
Product
Description
Supplier Links
447nm Blue Hydra Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
447nm Blue Hydra Laser Pointer (Class IIIa)
447nm Blue Hydra Laser Pointer (Class IIIa)
Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class IIIa laser pointer is non-hazardous for momentary accidental exposure making it ideal in general business, school and home settings. Its ground breaking 447 nm wavelength is not only captivating but can also produce fluorescence effects in some materials. A wide operating temperature range, enhanced beam quality and low divergence result in maximum visibility. Diode technology means energy efficiency, allowing this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress. Key Features: Output Power: 2 mW - 9 mW (Varies with model) Expected Life: 5000 hours Wavelength: 447 nm (blue) Key Feature: Cutting-edge laser diode technology in an affordable blue laser pointer! Package Includes: Laser pointer, aluminum carrying case, instructions/warrant y. Casing: Piano-black finished Brass with gold accents Safety Info: Complies with Class IIIa regulations Duty Cycle: 100%

Cutting-edge 447 nm laser diode technology is what makes this blue laser pointer both unique and affordable. Keep everyone's attention with the Hydra's deep blue light. This <5 mW Class IIIa laser pointer is non-hazardous for momentary accidental exposure making it ideal in general business, school and home settings. Its ground breaking 447 nm wavelength is not only captivating but can also produce fluorescence effects in some materials. A wide operating temperature range, enhanced beam quality and low divergence result in maximum visibility. Diode technology means energy efficiency, allowing this laser to operate three times as long as DPSS blue laser pointers. Both beautiful and practical the Hydra Blue Laser Pointer is sure to impress.
Key Features:

  • Output Power: 2 mW - 9 mW (Varies with model)
  • Expected Life: 5000 hours
  • Wavelength: 447 nm (blue)
  • Key Feature: Cutting-edge laser diode technology in an affordable blue laser pointer!
  • Package Includes: Laser pointer, aluminum carrying case, instructions/warranty.
  • Casing: Piano-black finished Brass with gold accents
  • Safety Info: Complies with Class IIIa regulations
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 447nm Blue Hydra Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Blue
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

TO-9 Packaged Laser Diode - TO9-182-140 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Laser Wavelength Infrared
View Details
Multi-Wavelength Laser Engine - Cyto-Lite™ - Mad City Labs, Inc.
Specs
Laser Type Fiber Lasers
Laser Output Continuous
Laser Wavelength Blue; Green; Red
View Details
USB Controlled TEC Laser - TECBL-488-USB - World Star Tech
Specs
Laser Wavelength Red
Wavelength Range 488 nm (4880 Å)
Laser Power 5 to 40 milliwatts
View Details
Speedy 300 flexx -  - Trotec Laser, Inc.
Trotec Laser, Inc.
Specs
Laser Type Carbon Dioxide Lasers
Laser Output Continuous; Pulsed
CDRH Classification Class II; CE compliant, FDA approved
View Details