Laserglow Technologies Brightline Pro Series Red Dot

Description
Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring a higher level of accuracy or greater working distance. Key Features: Output Power: <5 mW to >40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Projects a focus-adjustable red dot for high precision applications. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum
Datasheet
Description
Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring a higher level of accuracy or greater working distance. Key Features: Output Power: <5 mW to >40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Projects a focus-adjustable red dot for high precision applications. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brightline Pro Series Red Dot -  - Laserglow Technologies
Toronto, Ontario, Canada
Brightline Pro Series Red Dot
Brightline Pro Series Red Dot
Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring a higher level of accuracy or greater working distance. Key Features: Output Power: <5 mW to >40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Projects a focus-adjustable red dot for high precision applications. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum

Laserglow's dot-generating laser modules will provide you with a quick reference point for any alignment application. The Brightline Pro Red Dot generating laser modules incorporate focus-adjustable optics, greatly increasing the precision for tasks requiring a higher level of accuracy or greater working distance.
Key Features:

  • Output Power: <5 mW to >40 mW
  • Expected Life: 3000-5000 hours
  • Projection Type (dot/line/cross): Dot
  • Key Feature: Projects a focus-adjustable red dot for high precision applications.
  • Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional)
  • Casing: Machined Aluminum
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name Brightline Pro Series Red Dot
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details