Laserglow Technologies 473nm Blue Aquarius Laser Pointer (Class IIIa)

Description
This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't blame us if you keep getting asked how you got one! Key Features: Output Power: 2 mW - 99 mW (Varies with model) Expected Life: 5000 hours Wavelength: 473 nm (blue) Key Feature: Most technologically advanced portable laser Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIa regulations Duty Cycle: 90 sec. on/20 sec. off
Datasheet
Description
This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't blame us if you keep getting asked how you got one! Key Features: Output Power: 2 mW - 99 mW (Varies with model) Expected Life: 5000 hours Wavelength: 473 nm (blue) Key Feature: Most technologically advanced portable laser Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIa regulations Duty Cycle: 90 sec. on/20 sec. off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
473nm Blue Aquarius Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
473nm Blue Aquarius Laser Pointer (Class IIIa)
473nm Blue Aquarius Laser Pointer (Class IIIa)
This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't blame us if you keep getting asked how you got one! Key Features: Output Power: 2 mW - 99 mW (Varies with model) Expected Life: 5000 hours Wavelength: 473 nm (blue) Key Feature: Most technologically advanced portable laser Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIa regulations Duty Cycle: 90 sec. on/20 sec. off

This blue laser pointer will captivate audiences wherever you take it, whether at home with friends or at a presentation conference with colleagues. Blue laser pointers are still so rare that few have ever seen one. Be one of the first to own this unique product but don't blame us if you keep getting asked how you got one!
Key Features:

  • Output Power: 2 mW - 99 mW (Varies with model)
  • Expected Life: 5000 hours
  • Wavelength: 473 nm (blue)
  • Key Feature: Most technologically advanced portable laser
  • Package Includes: Portable laser, aluminum carrying case, instructions/warranty.
  • Casing: Hard anodized machined aluminum
  • Safety Info: Complies with Class IIIa regulations
  • Duty Cycle: 90 sec. on/20 sec. off
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 473nm Blue Aquarius Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Pulsed
Laser Wavelength Blue
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

High-power laser diode bar modules - L13459-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Osram Laser Diodes - PLPT9 450LB_E - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details