Laserglow Technologies Galileo-3 (Green) and Taurus (Red) Pointer Combo-Pack

Description
The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and batteries included. This combo-pack makes an ideal gift for the laser pointer enthusiast, student, and budding astronomer. As an added bonus, we will engrave both pointers for the price of one engraving. See Pricing and Ordering page for details. The Galileo 3 is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. The Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products, the Taurus and Galileo employ the highest level of quality and craftsmanship to make these the best green and red laser pointers on the market. Key Features: Special Offer: Add custom engraving and we'll engrave both pointers for the price of one (with same text). Starting at: $118 Includes free shipping! See pricing and ordering tab. Output Power:3.0 mW - 4.9 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green)/632 nm (red) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet
Description
The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and batteries included. This combo-pack makes an ideal gift for the laser pointer enthusiast, student, and budding astronomer. As an added bonus, we will engrave both pointers for the price of one engraving. See Pricing and Ordering page for details. The Galileo 3 is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. The Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products, the Taurus and Galileo employ the highest level of quality and craftsmanship to make these the best green and red laser pointers on the market. Key Features: Special Offer: Add custom engraving and we'll engrave both pointers for the price of one (with same text). Starting at: $118 Includes free shipping! See pricing and ordering tab. Output Power:3.0 mW - 4.9 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green)/632 nm (red) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galileo-3 (Green) and Taurus (Red) Pointer Combo-Pack -  - Laserglow Technologies
Toronto, Ontario, Canada
Galileo-3 (Green) and Taurus (Red) Pointer Combo-Pack
Galileo-3 (Green) and Taurus (Red) Pointer Combo-Pack
The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and batteries included. This combo-pack makes an ideal gift for the laser pointer enthusiast, student, and budding astronomer. As an added bonus, we will engrave both pointers for the price of one engraving. See Pricing and Ordering page for details. The Galileo 3 is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. The Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products, the Taurus and Galileo employ the highest level of quality and craftsmanship to make these the best green and red laser pointers on the market. Key Features: Special Offer: Add custom engraving and we'll engrave both pointers for the price of one (with same text). Starting at: $118 Includes free shipping! See pricing and ordering tab. Output Power:3.0 mW - 4.9 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green)/632 nm (red) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%

The constant-on/off feature and 100% duty cycle of these two lasers has made them our flagship pointers. Now available as a set, each pointer comes in its own case and batteries included.
This combo-pack makes an ideal gift for the laser pointer enthusiast, student, and budding astronomer.
As an added bonus, we will engrave both pointers for the price of one engraving. See Pricing and Ordering page for details.
The Galileo 3 is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow’s green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output.
The Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available.
As with all Laserglow products, the Taurus and Galileo employ the highest level of quality and craftsmanship to make these the best green and red laser pointers on the market.
Key Features:
Special Offer: Add custom engraving and we'll engrave both pointers for the price of one (with same text).
Starting at: $118 Includes free shipping! See pricing and ordering tab.
Output Power:3.0 mW - 4.9 mW
Casing: Hard Anodized black machined aluminum
Wavelength: 532 nm (green)/632 nm (red)
Key Feature: 100% continuous operation, click-on/click-off
Package Includes: Portable laser, battery, carrying case, instructions/warranty.
Safety Info: Complies with Class IIIa regulations.
Duty Cycle: 100%

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name Galileo-3 (Green) and Taurus (Red) Pointer Combo-Pack
Laser Type Solid State Lasers
Laser Output Q-Switched
Laser Wavelength Green; Red
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 24 - CO2 Engraving and Cutting Laser Machine -24x24 inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-705 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 705 nm (7050 Å)
View Details
High-power laser diode bar modules - L13459-01 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
View Details