Laserglow Technologies Parallel/Steerable Beam Brightline PRL (Green Dot)

Description
With most green lasers, the beam may exit the laser at a slight angle. The Brightline PRL series features an adjustable beam angle, so you can set the laser beam to be parallel to the body. This way, the laser body can be used as your alignment reference. In addition, green lasers are four to five times more visible to the human eye than red lasers of the same output power, making the Brightline PRL Green lasers a versatile alignment solution under any lighting conditions. Key Features: Output Power: 5 mW - 40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Beam is steerable relative to housing. Can be made parallel to better than 0.1°. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum
Datasheet
Description
With most green lasers, the beam may exit the laser at a slight angle. The Brightline PRL series features an adjustable beam angle, so you can set the laser beam to be parallel to the body. This way, the laser body can be used as your alignment reference. In addition, green lasers are four to five times more visible to the human eye than red lasers of the same output power, making the Brightline PRL Green lasers a versatile alignment solution under any lighting conditions. Key Features: Output Power: 5 mW - 40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Beam is steerable relative to housing. Can be made parallel to better than 0.1°. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel/Steerable Beam Brightline PRL (Green Dot) -  - Laserglow Technologies
Toronto, Ontario, Canada
Parallel/Steerable Beam Brightline PRL (Green Dot)
Parallel/Steerable Beam Brightline PRL (Green Dot)
With most green lasers, the beam may exit the laser at a slight angle. The Brightline PRL series features an adjustable beam angle, so you can set the laser beam to be parallel to the body. This way, the laser body can be used as your alignment reference. In addition, green lasers are four to five times more visible to the human eye than red lasers of the same output power, making the Brightline PRL Green lasers a versatile alignment solution under any lighting conditions. Key Features: Output Power: 5 mW - 40 mW Expected Life: 3000-5000 hours Projection Type (dot/line/cross): Dot Key Feature: Beam is steerable relative to housing. Can be made parallel to better than 0.1°. Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional) Casing: Machined Aluminum

With most green lasers, the beam may exit the laser at a slight angle. The Brightline PRL series features an adjustable beam angle, so you can set the laser beam to be parallel to the body. This way, the laser body can be used as your alignment reference. In addition, green lasers are four to five times more visible to the human eye than red lasers of the same output power, making the Brightline PRL Green lasers a versatile alignment solution under any lighting conditions.
Key Features:

  • Output Power: 5 mW - 40 mW
  • Expected Life: 3000-5000 hours
  • Projection Type (dot/line/cross): Dot
  • Key Feature: Beam is steerable relative to housing. Can be made parallel to better than 0.1°.
  • Package Includes: Alignment laser mounted in block (mounting bracket and power supply optional)
  • Casing: Machined Aluminum
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name Parallel/Steerable Beam Brightline PRL (Green Dot)
Laser Output Continuous
Laser Wavelength Green
Features Internal Power Supply
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-100G-830 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
 - 2133590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details