Laserglow Technologies 405nm Violet Electra Laser Pointer (Class IIIa)

Description
The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful educational tool in the classroom as well as a reliable near-UV portable light source for field work. Key Features: Output Power: 5 mW - 150 mW Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Under 5 mW complies with Class IIIa regulations Duty Cycle: 100%
Description
The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful educational tool in the classroom as well as a reliable near-UV portable light source for field work. Key Features: Output Power: 5 mW - 150 mW Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Under 5 mW complies with Class IIIa regulations Duty Cycle: 100%
Datasheet
Datasheet Summary
Powered by GS/AI

The 405nm Violet Electra Laser Pointer from Laserglow Technologies is a Class IIIa laser with a nominal output power of 5 mW. It operates at a wavelength of 405 nm, which is the shortest wavelength available in a laser pointer, producing light close to the ultraviolet spectrum. This laser is capable of exciting fluorescent and phosphorescent materials, making it suitable for educational purposes and fieldwork as a portable near-UV light source. The device features a high-gloss black painted brass housing, a duty cycle of 100%, and an expected operational life of 5000 hours. It is powered by two CR2 batteries and has a compact design with dimensions of 150 mm in length and 16.5 mm in diameter. The product includes an aluminum carrying case and instructions, and it complies with safety regulations for lasers under 5 mW.

Datasheet Summary
Powered by GS/AI

The 405nm Violet Electra Laser Pointer from Laserglow Technologies is a Class IIIa laser with a nominal output power of 5 mW. It operates at a wavelength of 405 nm, which is the shortest wavelength available in a laser pointer, producing light close to the ultraviolet spectrum. This laser is capable of exciting fluorescent and phosphorescent materials, making it suitable for educational purposes and fieldwork as a portable near-UV light source. The device features a high-gloss black painted brass housing, a duty cycle of 100%, and an expected operational life of 5000 hours. It is powered by two CR2 batteries and has a compact design with dimensions of 150 mm in length and 16.5 mm in diameter. The product includes an aluminum carrying case and instructions, and it complies with safety regulations for lasers under 5 mW.

Suppliers

Company
Product
Description
Supplier Links
405nm Violet Electra Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
405nm Violet Electra Laser Pointer (Class IIIa)
405nm Violet Electra Laser Pointer (Class IIIa)
The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful educational tool in the classroom as well as a reliable near-UV portable light source for field work. Key Features: Output Power: 5 mW - 150 mW Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Under 5 mW complies with Class IIIa regulations Duty Cycle: 100%

The shortest wavelength available in a laser pointer, the Electra produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra can be a useful educational tool in the classroom as well as a reliable near-UV portable light source for field work.
Key Features:

  • Output Power: 5 mW - 150 mW
  • Expected Life: 5000 hours
  • Wavelength: 405 nm (violet)
  • Key Feature: Violet beam causes fluorescence effect in various materials
  • Package Includes: Portable laser, aluminum carrying case, instructions/warranty.
  • Casing: Hard anodized machined aluminum
  • Safety Info: Under 5 mW complies with Class IIIa regulations
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 405nm Violet Electra Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Violet
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Ushio Laser Diodes - HL63283HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details