Laserglow Technologies 637 nm Red Collimated Diode Laser System

Description
The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a high level of long-term output power stability and long operating lifetime, all at an aggressively competitive cost. These lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: The best possible beam quality from a red diode laser Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a high level of long-term output power stability and long operating lifetime, all at an aggressively competitive cost. These lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: The best possible beam quality from a red diode laser Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
637 nm Red Collimated Diode Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
637 nm Red Collimated Diode Laser System
637 nm Red Collimated Diode Laser System
The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a high level of long-term output power stability and long operating lifetime, all at an aggressively competitive cost. These lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable. These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: The best possible beam quality from a red diode laser Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life TTL and Analog modulation (input via BNC connector) lab-spec models only Adjustable output power via lockable dial) lab-spec models only LED display showing LD current, laser cavity temperature lab-spec models only FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRD-0637 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 637 nm and output power levels from 5 mW to 5 W with a high level of long-term output power stability and long operating lifetime, all at an aggressively competitive cost.
These lasers have remarkably good beam quality for a diode laser, with a beam profile close to TEM00 and divergence as low as <1.0 mrad. They are an excellent choice when the beam quality of traditional red diode lasers is not suitable.
These lasers are commonly used for various scientific applications involving biological research, as well as PIV, spectral analysis, laser display (entertainment) and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with TTL and analog modulation as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities.
Key Features:
The best possible beam quality from a red diode laser
Air cooled – no need for water cooling or external chiller
Lightweight, compact design
Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz)
>10,000 hours continuous maintenance-free operating life
TTL and Analog modulation (input via BNC connector) lab-spec models only
Adjustable output power via lockable dial) lab-spec models only
LED display showing LD current, laser cavity temperature lab-spec models only
FDA CDRH Compliant Class IIIb / Class IV enclosure
48-hour replacement coverage available for an additional fee on specific models
Package Includes:
Laser Head
Driver/Power Supply
Power Cable
BNC Connector (LabSpec models only)
Keys, Safety Interlock
Hard-shell Carrying Case

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 637 nm Red Collimated Diode Laser System
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIb; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PL 520_B1 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
 - 194026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification 3R
View Details
Pulsed solid state lasers - L11564-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Solid State Lasers
Laser Output Pulsed
Wavelength Range 1342 nm (13420 Å)
View Details