Laserglow Technologies 657nm Red DPSS Laser System

Description
The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
657nm Red DPSS Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
657nm Red DPSS Laser System
657nm Red DPSS Laser System
The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for applications with a very narrow wavelength tolerance and a requirement for high beam quality unobtainable using a collimated diode laser. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Laserglow products are currently being used by some of the World's top universities and other prominent research facilities.
Key Features:

  • Air cooled - no need for water cooling or external chiller
  • Lightweight, compact design
  • Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)
  • >10,000 hours continuous maintenance-free operating life
  • FDA CDRH Compliant Class IIIb / Class IV enclosure

Package Includes:

  • Laser Head
  • Driver/Power Supply
  • Power Cable
  • BNC Connector (LabSpec models only)
  • Keys, Safety Interlock
  • Hard-shell Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 657nm Red DPSS Laser System
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength Red
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
Pulsed laser diodes (PLD) - L11649-120-04 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details