Laserglow Technologies 800 nm NIR Collimated Diode Laser System

Description
The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW to 2 W with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for scientific applications involving spectral analysis, biology research, materials processing, communications research, and wide range of industrial processes. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with on-board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW to 2 W with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for scientific applications involving spectral analysis, biology research, materials processing, communications research, and wide range of industrial processes. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with on-board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 nm NIR Collimated Diode Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
800 nm NIR Collimated Diode Laser System
800 nm NIR Collimated Diode Laser System
The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW to 2 W with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for scientific applications involving spectral analysis, biology research, materials processing, communications research, and wide range of industrial processes. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with on-board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities. Key Features: Air cooled – no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRD-0800 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 800 nm and a wide range of output power levels from 100 mW to 2 W with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for scientific applications involving spectral analysis, biology research, materials processing, communications research, and wide range of industrial processes. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with on-board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the world’s top universities and other prominent research facilities.
Key Features:
Air cooled – no need for water cooling or external chiller
Lightweight, compact design
Efficient Diode Laser technology runs on standard AC power (85 – 264 V, 47 – 63 Hz)
>10,000 hours continuous maintenance-free operating life
FDA CDRH Compliant Class IIIb / Class IV enclosure
48-hour replacement coverage available for an additional fee on specific models
Package Includes:
Laser Head
Driver/Power Supply
Power Cable
BNC Connector (LabSpec models only)
Keys, Safety Interlock
Hard-shell Carrying Case

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 800 nm NIR Collimated Diode Laser System
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL63253MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Pulsed laser diodes (PLD) - L11854-307-55 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details