Laserglow Technologies 635nm Red Taurus Laser Pointer (Class IIIa)

Description
he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Battery: 1 x CR123A (Over 36 hours use with a new battery!) Output Power: 3.5 mW to 4.99 mW Casing: Hard Anodized black machined aluminum Wavelength: 635 nm Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet
Description
he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Battery: 1 x CR123A (Over 36 hours use with a new battery!) Output Power: 3.5 mW to 4.99 mW Casing: Hard Anodized black machined aluminum Wavelength: 635 nm Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
635nm Red Taurus Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
635nm Red Taurus Laser Pointer (Class IIIa)
635nm Red Taurus Laser Pointer (Class IIIa)
he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features: Battery: 1 x CR123A (Over 36 hours use with a new battery!) Output Power: 3.5 mW to 4.99 mW Casing: Hard Anodized black machined aluminum Wavelength: 635 nm Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%

he Taurus is the latest in functionality, reliability, portability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 36 hours! The Taurus is ideal for alignment and a wide range of other continuous use applications.
With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available.
As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market.
Key Features:

  • Battery: 1 x CR123A (Over 36 hours use with a new battery!)
  • Output Power: 3.5 mW to 4.99 mW
  • Casing: Hard Anodized black machined aluminum
  • Wavelength: 635 nm
  • Key Feature: 100% continuous operation, click-on/click-off
  • Package Includes: Portable laser, battery, carrying case, instructions/warranty.
  • Safety Info: Complies with Class IIIa regulations.
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 635nm Red Taurus Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65055DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
CW quantum cascade lasers - L12005-1900H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 5260 nm (52600 Å)
Laser Power 20 milliwatts
View Details