Laserglow Technologies 1060nm IR Collimated Diode Laser System

Description
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for communications research, machine vision, scientific applications involving spectral analysis, biology research, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with onboard and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for communications research, machine vision, scientific applications involving spectral analysis, biology research, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with onboard and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1060nm IR Collimated Diode Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
1060nm IR Collimated Diode Laser System
1060nm IR Collimated Diode Laser System
The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost. These lasers are commonly used for communications research, machine vision, scientific applications involving spectral analysis, biology research, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Available with onboard and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient Diode Laser technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRD-1060 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1060 nm and a wide range of output power levels from 100 mW to 800 mW with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for communications research, machine vision, scientific applications involving spectral analysis, biology research, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with onboard and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World's top universities and other prominent research facilities.
Key Features:

  • Air cooled - no need for water cooling or external chiller
  • Lightweight, compact design
  • Efficient Diode Laser technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)
  • >10,000 hours continuous maintenance-free operating life
  • FDA CDRH Compliant Class IIIb / Class IV enclosure
  • 48-hour replacement coverage available for an additional fee on specific models

Package Includes:

  • Laser Head
  • Driver/Power Supply
  • Power Cable
  • BNC Connector (LabSpec models only)
  • Keys, Safety Interlock
  • Hard-shell Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 1060nm IR Collimated Diode Laser System
Laser Type Laser Diodes
Laser Output Continuous
Laser Wavelength Infrared
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 520EB_Q - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
CW quantum cascade lasers - L12007-1294H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7730 nm (77300 Å)
Laser Power 20 milliwatts
View Details
Laser Diode, TO-56, 660 nm, 13 W Peak - TO56-116-116 - Newport MKS
Specs
Wavelength Range 1470 nm (14700 Å)
Laser Power 13000 milliwatts
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details