Laserglow Technologies 405nm Violet Electra Pro Laser Pointer (Class IIIb / IV)

Description
The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra Pro is a reliable near-UV portable light source for field work. Key Features: Output Power: Varies with model Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIb regulations Duty Cycle: 100%
Datasheet
Description
The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra Pro is a reliable near-UV portable light source for field work. Key Features: Output Power: Varies with model Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIb regulations Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
405nm Violet Electra Pro Laser Pointer (Class IIIb / IV) -  - Laserglow Technologies
Toronto, Ontario, Canada
405nm Violet Electra Pro Laser Pointer (Class IIIb / IV)
405nm Violet Electra Pro Laser Pointer (Class IIIb / IV)
The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra Pro is a reliable near-UV portable light source for field work. Key Features: Output Power: Varies with model Expected Life: 5000 hours Wavelength: 405 nm (violet) Key Feature: Violet beam causes fluorescence effect in various materials Package Includes: Portable laser, aluminum carrying case, instructions/warrant y. Casing: Hard anodized machined aluminum Safety Info: Complies with Class IIIb regulations Duty Cycle: 100%

The shortest wavelength available in a portable laser, the Electra Pro produces laser light very close to the ultraviolet part of the visible spectrum at 405 nm. The unique properties of this laser include the ability to excite fluorescent and phosphorescent materials. The Electra Pro is a reliable near-UV portable light source for field work.
Key Features:

  • Output Power: Varies with model
  • Expected Life: 5000 hours
  • Wavelength: 405 nm (violet)
  • Key Feature: Violet beam causes fluorescence effect in various materials
  • Package Includes: Portable laser, aluminum carrying case, instructions/warranty.
  • Casing: Hard anodized machined aluminum
  • Safety Info: Complies with Class IIIb regulations
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 405nm Violet Electra Pro Laser Pointer (Class IIIb / IV)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Violet
CDRH Classification Class IIIb; Class IV
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6756MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Pulsed laser diodes (PLD) - L11348-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 860 to 880 nm (8600 to 8800 Å)
View Details
DFB Laser, Butterfly Package, 1550 nm, 20 mW - LDB-DFB-1550-20 - Newport MKS
Specs
Wavelength Range 1550 nm (15500 Å)
Laser Power 20 milliwatts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details