Laserglow Technologies 532nm Green Galileo Laser Pointer (Class IIIa)

Description
The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power:3.0 mW - 5.0 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet
Description
The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power:3.0 mW - 5.0 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
532nm Green Galileo Laser Pointer (Class IIIa) -  - Laserglow Technologies
Toronto, Ontario, Canada
532nm Green Galileo Laser Pointer (Class IIIa)
532nm Green Galileo Laser Pointer (Class IIIa)
The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power:3.0 mW - 5.0 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation, click-on/click-off Package Includes: Portable laser, battery, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%

The Galileo is the latest in functionality, reliability and output power stability. The click-on, click-off switch allows hands-free operation and easy use when continuous operation is required. The miniature heat sink means that the output will not drop during long operating periods, and the single lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications.
All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output.
Key Features:

  • Output Power:3.0 mW - 5.0 mW
  • Casing: Hard Anodized black machined aluminum
  • Wavelength: 532 nm (green)
  • Key Feature: 100% continuous operation, click-on/click-off
  • Package Includes: Portable laser, battery, carrying case, instructions/warranty.
  • Safety Info: Complies with Class IIIa regulations.
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 532nm Green Galileo Laser Pointer (Class IIIa)
Laser Type Laser Pointers
Laser Output Continuous
Laser Wavelength Green
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-100G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details
 - 4423328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification 3R
View Details