The LRS-1047 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 50 mW to >1000 mW of 1047 nm laser light with a high level of long-term output power stability and long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for various scientific applications such as measurement, communications research, spectral analysis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Available with both on-board and remote on/off control as well as a wide array of output power and stability levels, Laserglow products are currently being used by some of the World’s top universities and other prominent research facilities.
Key Features:
Air cooled – no need for water cooling or external chiller
Lightweight, compact design
Efficient DPSS technology runs on standard AC power (85 – 264 V, 47 – 63 Hz)
>10,000 hours continuous maintenance-free operating life
TTL and Analog modulation (input via BNC connector) lab-spec models only
Adjustable output power (via lockable dial) lab-spec models only
LED display showing LD current, laser cavity temperature lab-spec models only
FDA CDRH Compliant Class IIIb / Class IV enclosure
48-hour replacement coverage available for an additional fee on specific models
Package Includes:
Laser Head
Driver/Power Supply
Power Cable
BNC Connector (LabSpec models only)
Keys, Safety Interlock
Hard-shell Carrying Case
Laserglow Technologies | |
---|---|
Product Category | Lasers |
Product Name | 1047 nm IR DPSS Laser System |
Laser Type | Solid State Lasers |
Laser Output | Continuous |
Laser Wavelength | Infrared |
CDRH Classification | Class IIIb; Class IV |