Laserglow Technologies 491nm Blue DPSS Laser System

Description
The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV, Raman Spectroscopy, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIa/IIIb enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV, Raman Spectroscopy, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIa/IIIb enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
491nm Blue DPSS Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
491nm Blue DPSS Laser System
491nm Blue DPSS Laser System
The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV, Raman Spectroscopy, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIa/IIIb enclosure 48-hour replacement coverage available for an additional fee on specific models Package Includes: Laser Head Driver/Power Supply Power Cable Keys, Safety Interlock Hard-shell Carrying Case

The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime.
These lasers are commonly used for fluorescence excitation, PIV, Raman Spectroscopy, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Key Features:

  • Air cooled - no need for water cooling or external chiller
  • Lightweight, compact design
  • Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)
  • >10,000 hours continuous maintenance-free operating life
  • FDA CDRH Compliant Class IIIa/IIIb enclosure
  • 48-hour replacement coverage available for an additional fee on specific models

Package Includes:

  • Laser Head
  • Driver/Power Supply
  • Power Cable
  • Keys, Safety Interlock
  • Hard-shell Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 491nm Blue DPSS Laser System
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength Blue
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 24 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 100000 milliwatts
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details