Laserglow Technologies 526.5nm Green DPSS Laser System

Description
The LRS-0527 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 526.5 nm laser light at power levels from >10 mW to over 1000 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used in applications involving fluorescence excitation and other applications requiring a narrow linewidth and good long-term output power stability. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRS-0527 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 526.5 nm laser light at power levels from >10 mW to over 1000 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used in applications involving fluorescence excitation and other applications requiring a narrow linewidth and good long-term output power stability. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
526.5nm Green DPSS Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
526.5nm Green DPSS Laser System
526.5nm Green DPSS Laser System
The LRS-0527 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 526.5 nm laser light at power levels from >10 mW to over 1000 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost. These lasers are commonly used in applications involving fluorescence excitation and other applications requiring a narrow linewidth and good long-term output power stability. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRS-0527 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 526.5 nm laser light at power levels from >10 mW to over 1000 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive cost.
These lasers are commonly used in applications involving fluorescence excitation and other applications requiring a narrow linewidth and good long-term output power stability. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Laserglow products are currently being used by some of the World's top universities and other prominent research facilities.
Key Features:

  • Air cooled - no need for water cooling or external chiller
  • Lightweight, compact design
  • Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)
  • >10,000 hours continuous maintenance-free operating life
  • FDA CDRH Compliant Class IIIb / Class IV enclosure

Package Includes:

  • Laser Head
  • Driver/Power Supply
  • Power Cable
  • BNC Connector (LabSpec models only)
  • Keys, Safety Interlock
  • Hard-shell Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 526.5nm Green DPSS Laser System
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength Green
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Fiber output laser diodes - L13181-01S - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 915 nm (9150 Å)
Operating Voltage 2 volts
View Details