Laserglow Technologies 261 nm UV DPSS Laser System

Description
The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features:Air cooled - no need for water cooling or external chillerLightweight, compact designEfficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)>10,000 hours continuous maintenance-free operating lifeTTL and Analog modulation (input via BNC connector) lab-spec models onlyAdjustable output power (via lockable dial) lab-spec models onlyLED display showing LD current, laser cavity temperature lab-spec models onlyFDA CDRH Compliant Class IV enclosure48-hour replacement coverage available for an additional fee on specific models
Datasheet
Description
The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features:Air cooled - no need for water cooling or external chillerLightweight, compact designEfficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)>10,000 hours continuous maintenance-free operating lifeTTL and Analog modulation (input via BNC connector) lab-spec models onlyAdjustable output power (via lockable dial) lab-spec models onlyLED display showing LD current, laser cavity temperature lab-spec models onlyFDA CDRH Compliant Class IV enclosure48-hour replacement coverage available for an additional fee on specific models
Datasheet

Suppliers

Company
Product
Description
Supplier Links
261 nm UV DPSS Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
261 nm UV DPSS Laser System
261 nm UV DPSS Laser System
The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features:Air cooled - no need for water cooling or external chillerLightweight, compact designEfficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)>10,000 hours continuous maintenance-free operating lifeTTL and Analog modulation (input via BNC connector) lab-spec models onlyAdjustable output power (via lockable dial) lab-spec models onlyLED display showing LD current, laser cavity temperature lab-spec models onlyFDA CDRH Compliant Class IV enclosure48-hour replacement coverage available for an additional fee on specific models

The LRS-0261 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 3 mW of 261 nm UV laser light with a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features:Air cooled - no need for water cooling or external chillerLightweight, compact designEfficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)>10,000 hours continuous maintenance-free operating lifeTTL and Analog modulation (input via BNC connector) lab-spec models onlyAdjustable output power (via lockable dial) lab-spec models onlyLED display showing LD current, laser cavity temperature lab-spec models onlyFDA CDRH Compliant Class IV enclosure48-hour replacement coverage available for an additional fee on specific models

Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 261 nm UV DPSS Laser System
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength UV
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-650-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
HeNe Laser, Green, 543 nm, 1.5 mW, 500:1 Polarization, CE - N-LGP-393 - Newport MKS
Specs
CDRH Classification Class IIIa
Wavelength Range 544 nm (5435 Å)
Laser Power 1.5 milliwatts
View Details
Laser-Driven Light Sources (LDLS) - EQ-400-RH-QZ-S - Hamamatsu Photonics Europe
Specs
CDRH Classification Class IV
View Details
 - 1271561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Output Continuous
Laser Wavelength Red
CDRH Classification Class IIIb
View Details