Laserglow Technologies 435nm Blue DPSS Laser System

Description
The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability and a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation, investigations of photosynthesis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet
Description
The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability and a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation, investigations of photosynthesis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
435nm Blue DPSS Laser System -  - Laserglow Technologies
Toronto, Ontario, Canada
435nm Blue DPSS Laser System
435nm Blue DPSS Laser System
The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability and a long operating lifetime at an aggressively competitive cost. These lasers are commonly used for fluorescence excitation, investigations of photosynthesis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions. Laserglow products are currently being used by some of the World's top universities and other prominent research facilities. Key Features: Air cooled - no need for water cooling or external chiller Lightweight, compact design Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz) >10,000 hours continuous maintenance-free operating life FDA CDRH Compliant Class IIIb / Class IV enclosure Package Includes: Laser Head Driver/Power Supply Power Cable BNC Connector (LabSpec models only) Keys, Safety Interlock Hard-shell Carrying Case

The LRS-0435 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring up to 5 mW of 435 nm laser light with two levels of long-term output power stability and a long operating lifetime at an aggressively competitive cost.
These lasers are commonly used for fluorescence excitation, investigations of photosynthesis, and a broad spectrum of other applications. The driver is available as a complete FDA-compliant system or as an O.E.M. component with significantly reduced dimensions.
Laserglow products are currently being used by some of the World's top universities and other prominent research facilities.
Key Features:

  • Air cooled - no need for water cooling or external chiller
  • Lightweight, compact design
  • Efficient DPSS technology runs on standard AC power (85 - 264 V, 47 - 63 Hz)
  • >10,000 hours continuous maintenance-free operating life
  • FDA CDRH Compliant Class IIIb / Class IV enclosure

Package Includes:

  • Laser Head
  • Driver/Power Supply
  • Power Cable
  • BNC Connector (LabSpec models only)
  • Keys, Safety Interlock
  • Hard-shell Carrying Case
Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name 435nm Blue DPSS Laser System
Laser Type Solid State Lasers
Laser Output Continuous
Laser Wavelength Blue
Features Internal Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DFB Laser, Butterfly Package, 1310 nm, 150 mW - LDB-DFB-1310-150 - Newport MKS
Specs
Wavelength Range 1310 nm (13100 Å)
Laser Power 150 milliwatts
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
USB Controlled TEC Laser - TECRL-633-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 10 to 75 milliwatts
View Details
 - 6973557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Flexible
CDRH Classification 3R
View Details