Laserglow Technologies Parallel/Steerable Beam Galileo Pro (Battery-Powered)

Description
Galileo Pro with adjustable beam alignment. Adjustable set screws can be used to direct the beam parallel to the housing, as beams in most hand-held laser pointers are not guaranteed parallel. This makes the Galileo PRO a perfect choice where the body of the laser should serve as your alignment guide, or when the laser rotates on a shaft. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power: 4 mW - 5 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation Key Feature: 4 Adjustable set screws to allow beam steerage Package Includes: Portable laser, battery, Allen key, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet
Description
Galileo Pro with adjustable beam alignment. Adjustable set screws can be used to direct the beam parallel to the housing, as beams in most hand-held laser pointers are not guaranteed parallel. This makes the Galileo PRO a perfect choice where the body of the laser should serve as your alignment guide, or when the laser rotates on a shaft. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power: 4 mW - 5 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation Key Feature: 4 Adjustable set screws to allow beam steerage Package Includes: Portable laser, battery, Allen key, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Parallel/Steerable Beam Galileo Pro (Battery-Powered) -  - Laserglow Technologies
Toronto, Ontario, Canada
Parallel/Steerable Beam Galileo Pro (Battery-Powered)
Parallel/Steerable Beam Galileo Pro (Battery-Powered)
Galileo Pro with adjustable beam alignment. Adjustable set screws can be used to direct the beam parallel to the housing, as beams in most hand-held laser pointers are not guaranteed parallel. This makes the Galileo PRO a perfect choice where the body of the laser should serve as your alignment guide, or when the laser rotates on a shaft. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output. Key Features: Output Power: 4 mW - 5 mW Casing: Hard Anodized black machined aluminum Wavelength: 532 nm (green) Key Feature: 100% continuous operation Key Feature: 4 Adjustable set screws to allow beam steerage Package Includes: Portable laser, battery, Allen key, carrying case, instructions/warrant y. Safety Info: Complies with Class IIIa regulations. Duty Cycle: 100%

Galileo Pro with adjustable beam alignment. Adjustable set screws can be used to direct the beam parallel to the housing, as beams in most hand-held laser pointers are not guaranteed parallel. This makes the Galileo PRO a perfect choice where the body of the laser should serve as your alignment guide, or when the laser rotates on a shaft.
All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power. APC (Automatic Power Control) is a system that uses an optical feedback loop to ensure stable laser output.
Key Features:

  • Output Power: 4 mW - 5 mW
  • Casing: Hard Anodized black machined aluminum
  • Wavelength: 532 nm (green)
  • Key Feature: 100% continuous operation
  • Key Feature: 4 Adjustable set screws to allow beam steerage
  • Package Includes: Portable laser, battery, Allen key, carrying case, instructions/warranty.
  • Safety Info: Complies with Class IIIa regulations.
  • Duty Cycle: 100%
Supplier's Site Datasheet

Technical Specifications

  Laserglow Technologies
Product Category Lasers
Product Name Parallel/Steerable Beam Galileo Pro (Battery-Powered)
Laser Output Continuous
Laser Wavelength Green
Features Internal Power Supply
CDRH Classification Class IIIa
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Edge 12 Laser - CO2 Desktop Laser Engraver - 12x24 Inch - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
Laser Wavelength Invisible
CDRH Classification Class II
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-10G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; ClassIIIB
View Details