Stober Drives, Inc. Offset/Helical MGS Speed Reducers "F" Series

Description
Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection of exact ratios and output speeds to eliminate the need for expensive and maintenance prone external input drives. It's a compact package that reduces product and installation costs today - and maintenance costs tomorrow.
Description
Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection of exact ratios and output speeds to eliminate the need for expensive and maintenance prone external input drives. It's a compact package that reduces product and installation costs today - and maintenance costs tomorrow.

Suppliers

Company
Product
Description
Supplier Links
Offset/Helical MGS Speed Reducers -
Maysville, KY, USA
Offset/Helical MGS Speed Reducers
"F" Series
Offset/Helical MGS Speed Reducers "F" Series
Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection of exact ratios and output speeds to eliminate the need for expensive and maintenance prone external input drives. It's a compact package that reduces product and installation costs today - and maintenance costs tomorrow.

Compact size and flexibility make these gear drives a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives are available with a wide selection of exact ratios and output speeds to eliminate the need for expensive and maintenance prone external input drives. It's a compact package that reduces product and installation costs today - and maintenance costs tomorrow.

Supplier's Site
Hollow ServoFit  Offset Gearhead -
Maysville, KY, USA
Hollow ServoFit Offset Gearhead
"F" Series
Hollow ServoFit Offset Gearhead "F" Series
Compact size and flexibility make the "F" unit a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives, like all SMS units, are available with a wide selection of configurations to match almost any mounting requirement.

Compact size and flexibility make the "F" unit a popular choice for applications that require high performance, efficiency, and durability. Series "F" gear drives, like all SMS units, are available with a wide selection of configurations to match almost any mounting requirement.

Supplier's Site

Technical Specifications

  Stober Drives, Inc. Stober Drives, Inc.
Product Category Gearboxes and Gearheads Gearboxes and Gearheads
Product Number "F" Series "F" Series
Product Name Offset/Helical MGS Speed Reducers Hollow ServoFit Offset Gearhead
Gearing Helical Helical
Gear Ratio 4.3 to 552 (X : 1) 4.1 to 540 (X : 1)
Rated Output Torque ? to 9743 In-lbs (? to 11234 kg-cm) 200 to 9700 In-lbs (231 to 11185 kg-cm)
Maximum Input Speed 3 to 406 rpm ? to 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191TG, T Type, Size 19, Style G, CBX Bevel Box - cbx-191tg - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 8.82 inch (224 mm)
Height 4.41 inch (112 mm)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Spur Gearheads Series 16/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 485 (X : 1)
View Details