Stober Drives, Inc. Reducer K403AG1070MT20

Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 107.4:1 RATIO (38657/360 EXACT GEAR RATIO), CAST IRON. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 107.4:1 RATIO (38657/360 EXACT GEAR RATIO), CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 184574652 - Radwell International
Willingboro, NJ, United States
Reducer
184574652
Reducer 184574652
DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 107.4:1 RATIO (38657/360 EXACT GEAR RATIO), CAST IRON. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR REDUCER, 107.4:1 RATIO (38657/360 EXACT GEAR RATIO), CAST IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 184574652
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

KHK CBX-191LL, L Type, Size 19, Style L, CBX Bevel Box - cbx-191ll - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Gearboxes - 2166515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Spur Gearheads Series 12/5 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 69.2 (X : 1)
View Details