Stober Drives, Inc. Datasheets for Rack and Pinion Drives
Rack and pinion drives use a rotational motor to affect linear motion via a rack and pinion combination. They are used frequently in long-travel applications, such as machine tool table positioning, that require high stiffness and accuracy.
Rack and Pinion Drives: Learn more
| Product Name | Notes |
|---|---|
| The "ZR" features a unique design with a large helical gear mating directly to the rotating flange. It is ideal for high speed applications. | |
| The "ZTR" rack and pinion system uses the new flanged pinion without support bearings. This system is suitable for applications where the support housing has an interference. The pinion gear... | |
| The "ZTRS" is a combination of Atlanta and STOBER. It is perfect for very high torque, torsional stiffness, and tilting moment requirements. This design consists of a support housing with... | |
| The "ZV" rack and pinion system uses the new shaft mounted pinion without support bearings. This system is suitable for applications where high accuracy is not necessary. |