Stober Drives, Inc. Gear Head K102VNG0092MT10B

Description
GEAR HEAD, K SERIES, RIGHT ANGLE HELICAL/BEVEL, SIZE 1, GENERATION 0, TWO STAGE, SHAFT OUTPUT, FOOT MOUNT, 9.2:1 RATIO, MT10 MOTOR ADAPTER, BEVERAGE DUTY. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR HEAD, K SERIES, RIGHT ANGLE HELICAL/BEVEL, SIZE 1, GENERATION 0, TWO STAGE, SHAFT OUTPUT, FOOT MOUNT, 9.2:1 RATIO, MT10 MOTOR ADAPTER, BEVERAGE DUTY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 223177672 - Radwell International
Willingboro, NJ, United States
Gear Head
223177672
Gear Head 223177672
GEAR HEAD, K SERIES, RIGHT ANGLE HELICAL/BEVEL, SIZE 1, GENERATION 0, TWO STAGE, SHAFT OUTPUT, FOOT MOUNT, 9.2:1 RATIO, MT10 MOTOR ADAPTER, BEVERAGE DUTY. FREE 2 YEAR RADWELL WARRANTY

GEAR HEAD, K SERIES, RIGHT ANGLE HELICAL/BEVEL, SIZE 1, GENERATION 0, TWO STAGE, SHAFT OUTPUT, FOOT MOUNT, 9.2:1 RATIO, MT10 MOTOR ADAPTER, BEVERAGE DUTY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 223177672
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

GB12 15:1 Composite - GB12-15C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
Gearbox - EMGC-60-P-G16-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 16 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details